EN
  • EN
  • DE

SMCJ36CAE3/TR13

Part No SMCJ36CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 36V
Voltage - Breakdown (Min) 40V
Voltage - Clamping (Max) @ Ipp 58.1V
Current - Peak Pulse (10/1000µs) 25.8A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ36
Other Names SMCJ36CAE3/TR13CT,SMCJ36CAE3/TR13DKR,SMCJ36CAE3/TR13DKR,150-SMCJ36CAE3/TR13DKR,SMCJ36CAE3/TR13CT,SMCJ36CAE3/TR13,150-SMCJ36CAE3/TR13CT,SMCJ36CAE3/TR13TR,SMCJ36CAE3/TR13TR,150-SMCJ36CAE3/TR13TR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299585-SMCJ36CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ36CAE3/TR13 CAD Model

Description

SMCJ36CAE3/TR13 from Microchip Technology

The SMCJ36CAE3/TR13 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and surges. This TVS diode is a popular choice for safeguarding components in a wide range of applications, from industrial systems to consumer electronics, due to its high reliability and efficient performance.

Constructed with state-of-the-art semiconductor technology, the SMCJ36CAE3/TR13 is capable of clamping and dissipating high-energy transients. This diode features a stand-off voltage of 36V, which makes it suitable for protecting circuits that operate at this voltage level. The bidirectional design ensures protection in both positive and negative voltage spikes, making it versatile for use in AC circuits or where the polarity of the transient is unpredictable.

The device comes in a DO-214AB (SMC) package, which is known for its compact size and ease of mounting on printed circuit boards (PCB). The SMCJ36CAE3/TR13 is also characterized by its fast response time to transient events, typically in the picosecond range, ensuring that sensitive components are shielded promptly from potentially damaging voltage excursions.

With a peak pulse power dissipation of 1500W (10/1000μs waveform), the SMCJ36CAE3/TR13 is capable of handling significant surge events without degradation of its protective capabilities. This power rating, combined with its low incremental surge resistance, results in a TVS diode that can sustain high transient power while presenting minimal impact on the circuit it protects.

Additionally, the SMCJ36CAE3/TR13 is RoHS compliant, meaning it adheres to the strict standards set for hazardous substance regulations, making it an environmentally friendly choice for modern electronic designs. Its tape and reel packaging (TR13) ensures compatibility with automated assembly processes, allowing for efficient mass production and integration into various electronic systems.

In summary, the SMCJ36CAE3/TR13 from Microchip Technology is a high-performance TVS diode that offers reliable transient voltage protection for electronic circuits. Its combination of high surge capability, fast response, compact package, and compliance with environmental standards makes it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess