EN
  • EN
  • DE

SMDA03C-4-2/TR7

Part No SMDA03C-4-2/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 9VC 8-SO  /  9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 300pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA03
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 500
Win Source Part Number 985670-SMDA03C-4-2/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA03C-4-2/TR7 CAD Model

Description

Microchip Technology SMDA03C-4-2/TR7 TVS Diode Array

The SMDA03C-4-2/TR7 from Microchip Technology is a robust transient voltage suppressor (TVS) diode array designed to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. This high-performance component is specifically crafted to shield four data or transmission lines from the damaging effects of overvoltage events.

Constructed with Microchip's cutting-edge technology, the SMDA03C-4-2/TR7 offers superior clamping voltage and low leakage current, ensuring that it can respond quickly to transients while maintaining a low impact on the system's normal operation. This makes it an ideal choice for safeguarding applications such as USB interfaces, Ethernet lines, computer ports, and other data lines that require high-speed protection without signal degradation.

The device is packaged in a convenient SO-8 package, which is not only space-saving but also allows for easy integration into a wide range of electronic assemblies. Its low profile and flow-through design facilitate PCB layout and enhance the overall system design by simplifying trace routing for multiple protected lines.

Key features of the SMDA03C-4-2/TR7 include:

  • Low Clamping Voltage: Ensures that the protected components are exposed to minimal stress during transient events.
  • Low Leakage Current: Reduces power loss and helps to maintain the efficiency of the overall system.
  • Multi-Line Protection: Offers simultaneous protection for up to four lines, providing a compact and efficient solution.
  • Fast Response Time: Provides quick reaction to transients, which is crucial for preventing damage to sensitive circuits.
  • RoHS Compliant: Meets environmental standards, making it suitable for use in a variety of markets and applications.

The SMDA03C-4-2/TR7 TVS diode array is a testament to Microchip Technology's commitment to delivering high-quality, reliable protection solutions. Whether deployed in consumer electronics, networking devices, or industrial systems, this component provides the assurance that your sensitive circuits are shielded from the unpredictable nature of transient voltage spikes.

You May Also Be Interested in

Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess