EN
  • EN
  • DE

SMDA05C-7E3/TR13

Part No SMDA05C-7E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 7
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA05
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299068-SMDA05C-7E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA05C-7E3/TR13 CAD Model

Description

Product Overview: SMDA05C-7E3/TR13 from Microchip Technology

The SMDA05C-7E3/TR13 is a robust transient voltage suppressor (TVS) array designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This TVS array is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), electrical fast transients (EFT), and lightning.

Key Features

  • ESD Protection: The device is capable of safeguarding components from electrostatic discharges up to ±30kV (air discharge) and ±30kV (contact discharge) as defined in the IEC 61000-4-2 international standard.
  • Low Clamping Voltage: This TVS array offers a low clamping voltage, ensuring that even the most sensitive circuits are well protected against transient events.
  • Multi-Line Protection: The SMDA05C-7E3/TR13 provides protection for up to five data lines, making it an ideal choice for multi-line applications.
  • Low Leakage Current: With a low leakage current, this device ensures minimal power consumption when the system is in standby mode, thereby enhancing energy efficiency.
  • Peak Pulse Power: It can withstand high peak pulse power dissipation, providing reliable performance under extreme transient conditions.
  • SO-8 Package: The device comes in a space-saving SO-8 package, which is well-suited for high-density circuit board designs.

Applications

The SMDA05C-7E3/TR13 is designed to be used in a wide range of applications where sensitive electronics require protection from high-voltage transients. These applications include:

  • Portable Electronics
  • Computer Peripherals
  • Network Systems
  • Telecommunications Equipment
  • Industrial Controls
  • Consumer Electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SMDA05C-7E3/TR13 is no exception. It is produced using stringent manufacturing processes, ensuring high durability and performance consistency. This TVS array is a reliable solution for protecting sensitive circuitry in a variety of electronic systems.

With its combination of features and proven performance, the SMDA05C-7E3/TR13 from Microchip Technology stands out as a protective component for any design engineer looking to enhance the resilience of their electronic products against voltage transients.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess