EN
  • EN
  • DE

SMDA05CE3/TR7

Part No SMDA05CE3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 5VWM 11VC 8-SO  /  11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 500
Win Source Part Number 1094354-SMDA05CE3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA05CE3/TR7 CAD Model

Description

The SMDA05CE3/TR7 is a high-performance transient voltage suppressor (TVS) diode array designed by Microchip Technology to provide superior protection for electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. This robust component is specifically engineered to safeguard sensitive semiconductor components from electrical threats prevalent in modern electronic systems.

Key Features

  • ESD Protection: With its ability to withstand electrostatic discharges, the SMDA05CE3/TR7 exceeds the IEC 61000-4-2 (ESD) standard, ensuring a high level of protection for sensitive circuitry.
  • Low Clamping Voltage: The device provides a low clamping voltage, thereby minimizing the stress on the protected component during a transient event.
  • Multi-Line Protection: This component is capable of protecting multiple lines, making it a space-efficient solution for complex electronic systems.
  • Low Leakage Current: It has a low leakage current, which helps to maintain the energy efficiency of the overall system in which it is used.
  • Peak Pulse Power: The SMDA05CE3/TR7 can handle significant peak pulse power, ensuring durability and reliability under tough conditions.

Applications

The versatility of the SMDA05CE3/TR7 makes it suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Computer systems
  • Industrial controls
  • Consumer electronics
  • Automotive subsystems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMDA05CE3/TR7 is no exception. It is manufactured to meet stringent industry standards, ensuring it performs reliably in the most demanding environments. With its robust design and advanced manufacturing techniques, this TVS diode array represents a dependable solution for protecting sensitive electronic components.

Product Packaging

The SMDA05CE3/TR7 is available in a convenient tape and reel packaging (TR7), facilitating efficient assembly for high-volume production. This packaging option enhances the ease of integration into automated manufacturing processes, further supporting its use in a broad range of commercial and industrial applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess