EN
  • EN
  • DE

SMDA12C-5/TR13

Part No SMDA12C-5/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 5
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 75pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA12
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299090-SMDA12C-5/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA12C-5/TR13 CAD Model

Description

Product Overview: SMDA12C-5/TR13 by Microchip Technology

The SMDA12C-5/TR13 is a robust transient voltage suppression (TVS) diode array designed by Microchip Technology to provide reliable multi-line protection. This component is specifically engineered to safeguard sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. It is an ideal solution for the protection of I/O interfaces, VCC bus, and other vulnerable circuits.

Key Features

  • Transient Protection: The SMDA12C-5/TR13 offers excellent clamping capability, with a peak pulse power of 300 Watts (10/1000μs waveform) for each line, ensuring protection against high energy transients.
  • Low Leakage Current: It is designed with a low leakage current of less than 1μA, which is critical for maintaining the energy efficiency of the protected device.
  • Low Operating Voltage: The operating voltage range is 12V, making it suitable for a wide array of low-voltage applications.
  • Bidirectional Configuration: The bidirectional configuration provides symmetrical ESD protection for data lines when AC signals are present.
  • ESD and EFT Protection: It meets the IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) requirements, ensuring that the device is safeguarded against electrostatic discharge and electrical fast transients.
  • SO-8 Packaging: The SMDA12C-5/TR13 comes in a space-saving SO-8 package, which is optimal for high-density circuit board designs.

Applications

The SMDA12C-5/TR13 is versatile and can be used in a variety of applications, including:

  • Microprocessor/IC protection
  • Network and telecom interfaces
  • Computer I/O protection
  • Portable electronics
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMDA12C-5/TR13 is no exception. It is manufactured in ISO-certified facilities, ensuring that each device meets the highest standards of performance and reliability. With its robust design and comprehensive protection capabilities, the SMDA12C-5/TR13 is a reliable choice for safeguarding sensitive electronic components against voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess