EN
  • EN
  • DE

SMDA24C-4E3/TR7

Part No SMDA24C-4E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 90pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA24
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299109-SMDA24C-4E3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA24C-4E3/TR7 CAD Model

Description

Product Overview: SMDA24C-4E3/TR7 by Microchip Technology

The SMDA24C-4E3/TR7 is a high-performance TVS (Transient Voltage Suppressor) diode array from Microchip Technology, designed to provide superior surge protection for sensitive electronic components. This robust protective device is particularly suitable for safeguarding multi-line applications from the damaging effects of ESD (Electrostatic Discharge), EFT (Electrical Fast Transients), and other voltage-induced transient events.

Key Features

  • Multi-Line Protection: The SMDA24C-4E3/TR7 is designed to protect up to four data or power lines simultaneously, making it an efficient solution for compact circuit designs.
  • Low Clamping Voltage: This device offers a low clamping voltage, ensuring that sensitive components are shielded from transient over-voltages without experiencing significant voltage drops during normal operation.
  • High Surge Capability: With its robust surge suppression capabilities, the SMDA24C-4E3/TR7 can withstand high transient currents, providing reliable protection against severe electrical spikes.
  • Bidirectional Configuration: The bidirectional design allows the TVS diode array to protect circuits from surges occurring in both directions, which is essential for AC applications or where the polarity of the transient is unpredictable.

Applications

  • Telecommunication devices
  • Networking equipment
  • Consumer electronics
  • Microprocessor/microcontroller-based systems
  • Portable electronics

Quality and Reliability

Manufactured by Microchip Technology, a leader in the semiconductor industry, the SMDA24C-4E3/TR7 is built with high-quality materials and is subjected to rigorous testing to ensure it meets industry standards for performance and reliability. It is packaged in a convenient SO-8 format, which is widely accepted in the industry and easy to integrate into PCB designs.

Environmental Compliance

The SMDA24C-4E3/TR7 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with the consideration of environmental impact and user safety by limiting the use of certain hazardous materials.

In summary, the SMDA24C-4E3/TR7 from Microchip Technology is a versatile and reliable choice for designers looking to enhance the surge protection capabilities of their electronic systems, while maintaining a compact and efficient design footprint.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess