EN
  • EN
  • DE

SMDA24C-7/TR13

Part No SMDA24C-7/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 7
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 35pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA24
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299071-SMDA24C-7/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA24C-7/TR13 CAD Model

Description

Product Overview: SMDA24C-7/TR13 by Microchip Technology

The SMDA24C-7/TR13 is a state-of-the-art transient voltage suppressor (TVS) array designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-induced voltage spikes and electrostatic discharge (ESD) events.

Key Features

  • Transient Protection: The SMDA24C-7/TR13 provides excellent clamping capability, with a peak pulse power of 300 Watts for an 8/20 microsecond waveform. This ensures robust protection for your devices against high energy transients.
  • Low Clamping Voltage: It features low incremental surge resistance and offers a low clamping voltage, which helps to safeguard sensitive components from voltage spikes without significant power loss.
  • Bi-Directional Configuration: The device is bi-directional, making it ideal for AC applications or where the polarity is undefined.
  • Multi-Line Protection: With the capability to protect up to seven lines, it is a versatile solution for comprehensive circuit protection.
  • Surface Mount Package: The SMDA24C-7/TR13 comes in a surface mount package for ease of integration into your PCB design, promoting a streamlined manufacturing process.
  • ISO 9001 and ISO 14001 Certified: Microchip Technology's commitment to quality and environmental management is evident as this product is manufactured in facilities certified to these international standards.

Applications

The SMDA24C-7/TR13 is ideal for a multitude of applications where voltage protection is critical. It is commonly used in:

  • Telecommunications Systems
  • Networks
  • Computers and Peripherals
  • Industrial Controls
  • Consumer Electronics

Reliability and Performance

Microchip Technology's SMDA24C-7/TR13 is designed for reliability, with a robust construction that can withstand the demands of various operating environments. Its performance is backed by Microchip's reputation for delivering high-quality components that lead the industry in innovation and dependability.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess