EN
  • EN
  • DE

SMDA24C/TR7

Part No SMDA24C/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 43V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 45pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA24
Other Names SMDA24CMSDKR,SMDA24C/TR7CT,SMDA24CDK,SMDA24CMS,SMDA24CE3MSCT,150-SMDA24C/TR7TR,SMDA24C/TR7DKR,SMDA24CMSTR,SMDA24C/TR7TR,SMDA24C/TR7TR,SMDA24CDKR,SMDA24CDKR,SMDA24CMSCT,150-SMDA24C/TR7CT,SMDA24CE3MSTR,SMDA24C/TR7CT,150-SMDA24C/TR7DKR,SMDA24C/TR7INACTIVE,SMDA24CMS,SMDA24CE3MSDKR,SMDA24C/TR7DKR,SMDA24CE3MSTR,SMDA24C,SMDA24CMSTR,SMDA24CE3MSCT,SMDA24CMSDKR,SMDA24CMSCT
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299148-SMDA24C/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA24C/TR7 CAD Model

Description

Microchip Technology's SMDA24C/TR7 TVS Diode Array

The SMDA24C/TR7 from Microchip Technology is a robust transient voltage suppressor (TVS) diode array, designed to protect sensitive electronic equipment from voltage spikes and surges. This device is a part of Microchip's extensive range of circuit protection solutions, offering reliable performance for a variety of applications.

With its low clamping voltage and high surge capability, the SMDA24C/TR7 is particularly suitable for safeguarding sensitive digital and analog inputs, and data lines in consumer electronics, telecommunications, and industrial systems against transient voltage events. The device is capable of withstanding multiple ESD strikes without degradation, ensuring long-term reliability and stability of the protected system.

Key Features of the SMDA24C/TR7

  • ESD Protection: It provides excellent Electrostatic Discharge (ESD) protection, meeting IEC 61000-4-2 (ESD) standards, ensuring that the device can withstand ESD strikes without performance degradation.
  • Surge Protection: The array is capable of handling high surge currents, offering protection against electrical transients such as those defined in IEC 61000-4-5 (Surge).
  • Low Clamping Voltage: The low dynamic resistance and clamping voltage of the device ensure minimal impact on the circuit during a transient event, preserving the integrity of the protected component.
  • Multi-Line Protection: The SMDA24C/TR7 can protect multiple lines, making it a cost-effective solution for applications requiring several protected inputs or data lines.
  • SO-8 Packaging: Housed in a space-saving SO-8 package, the device is suitable for high-density circuit board designs, allowing for efficient use of PCB space.

Applications

The versatile nature of the SMDA24C/TR7 makes it an ideal choice for a wide range of applications, including:

  • USB interfaces
  • Network ports
  • Telecommunication lines
  • Microcontroller input/output protection
  • Portable electronics
  • Power supply protection

In conclusion, the SMDA24C/TR7 from Microchip Technology is an exceptional choice for designers looking to enhance the durability and reliability of their electronic systems against the threats posed by transient voltage events. Its combination of multi-line protection, low clamping voltage, and high surge capability makes it an indispensable component for safeguarding sensitive circuits.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess