EN
  • EN
  • DE

SMLJ5.0AE3/TR13

Part No SMLJ5.0AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 9.2V
Current - Peak Pulse (10/1000µs) 326A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ5.0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299226-SMLJ5.0AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ5.0AE3/TR13 CAD Model

Description

Product Overview: SMLJ5.0AE3/TR13 by Microchip Technology

The SMLJ5.0AE3/TR13 is a high-quality electronic component produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's robust line of transient voltage suppression (TVS) diodes, designed to protect sensitive electronic equipment from voltage spikes and surges that can occur due to sudden changes in power levels, lightning strikes, electrostatic discharge, and other transient voltage events.

The SMLJ5.0AE3/TR13 TVS diode is specifically engineered to shield circuits by clamping excess transient voltages to a safe level before they can damage sensitive components. With a stand-off voltage of 5.0V, it is ideal for protecting systems operating around this voltage level. This device is capable of handling high transient power with a peak pulse power dissipation of 3000W (10/1000μs waveform), ensuring reliable protection against high energy transients.

Packaged in a low-profile surface-mount DO-214AB (SMC) package, the SMLJ5.0AE3/TR13 is designed for easy integration into a variety of circuit boards. Its package is optimized for high-volume assembly processes, making it a convenient choice for manufacturers. The “/TR13” suffix indicates that the device is provided in tape and reel packaging, which facilitates automated pick-and-place assembly, thus enhancing production efficiency.

This TVS diode features a unidirectional polarity, meaning it provides protection in one direction, which is typically the direction that is most vulnerable to transients in a given circuit. Its fast response time ensures that it reacts almost instantaneously to voltage spikes, thus minimizing the risk of damage to downstream components.

The SMLJ5.0AE3/TR13 is compliant with industry standards, including RoHS and REACH, indicating that it meets current environmental and safety regulations. This compliance ensures that the product can be used in a wide range of markets and applications without concerns over regulatory issues.

In summary, Microchip Technology's SMLJ5.0AE3/TR13 is a reliable and efficient solution for protecting electronic systems from transient voltage events. Its robust design, high power dissipation capability, and compliance with safety standards make it an excellent choice for safeguarding sensitive electronics in a variety of applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess