EN
  • EN
  • DE

SST11LP11-QVCE

Part No SST11LP11-QVCE
Manufacturer Microchip Technology
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category RF/IF and RFID
Family RF Amplifiers
Win Source Part Number 193191-SST11LP11-QVCE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST11LP11-QVCE CAD Model

Description

Microchip Technology's SST11LP11-QVCE High-Power RF Amplifier

Introducing the SST11LP11-QVCE, a state-of-the-art RF amplifier from Microchip Technology, designed to deliver exceptional performance for a wide range of wireless applications. This high-power, high-gain, and high-efficiency amplifier is tailored for the 5 GHz ISM band, making it an ideal solution for WLAN (IEEE 802.11a/n/ac) and other 5 GHz radio frequency applications.

Key Features:

  • Frequency Range: The SST11LP11-QVCE operates over a broad frequency range, specifically tailored for the 5 GHz ISM band, ensuring compatibility with a variety of high-frequency applications.
  • High Output Power: With its high output power, this amplifier can significantly extend the range of wireless communication systems, providing a robust signal over greater distances.
  • High Gain: The device provides a substantial gain, which enhances the signal strength and improves the overall performance of the wireless system.
  • High Efficiency: Energy efficiency is a critical aspect of RF design, and the SST11LP11-QVCE is engineered to maximize performance while minimizing power consumption.
  • Linear Output Power: Featuring excellent linearity, this amplifier ensures that the signal integrity is maintained even at high output levels, which is crucial for maintaining the quality of communication.

Applications:

  • Wireless Local Area Networks (WLAN)
  • IEEE 802.11a/n/ac Radio Designs
  • 5 GHz ISM Band Applications
  • Wireless Bridges and Routers
  • Wireless Access Points

The SST11LP11-QVCE from Microchip Technology is packaged in a compact, 4x4 mm, 20-contact QFN package, which allows for easy integration into system designs with space constraints. Its robust construction ensures reliability and durability even in challenging environmental conditions.

Whether you're developing advanced consumer electronics, industrial wireless solutions, or cutting-edge communication infrastructure, the SST11LP11-QVCE RF amplifier provides the power, efficiency, and reliability needed to elevate your wireless system's performance.

Embrace the power of Microchip Technology's expertise and enhance your wireless applications with the high-performance SST11LP11-QVCE RF amplifier, where quality and performance meet to deliver outstanding results.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
NXP / Nexperia
BGU8821
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3728 $61.2192
33+ $3.5886 $118.4238
50+ $3.4766 $173.8300
69+ $3.3645 $232.1505
89+ $3.2525 $289.4725
119+ $2.9152 $346.9088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess