EN
  • EN
  • DE

MK50DX256CMC10

Part No MK50DX256CMC10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K50 Sub-Family | IC MCU 32BIT 256KB FLASH 121BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 78
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 27x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Family Part Number MK50DX256
Manufacturer Pack Quantity 348
MSL Level 3 (168 Hours)
Win Source Part Number 1223941-MK50DX256CMC10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK50DX256CMC10 CAD Model

Description

The NXP MK50DX256CMC10 microcontroller is a highly capable, low-power device designed for a wide range of applications. This microcontroller is part of the Kinetis K50 family and is built on the ARM® Cortex®-M4 core, offering a blend of performance, efficiency, and flexibility that makes it ideal for industrial control, medical applications, and smart metering.

Key Features

  • Core: ARM® Cortex®-M4 CPU with DSP instructions, running at up to 100 MHz.
  • Memory: 256 KB of flash memory and 64 KB of RAM provide ample space for complex applications.
  • Analog Integration: Includes analog components such as two 16-bit SAR ADCs, two comparators, and a DAC for advanced control applications.
  • Communication Interfaces: Features a variety of communication options including USB OTG, Ethernet, CAN, UART, SPI, and I2C modules for versatile connectivity.
  • Timers: Multiple flex timers, PWM, and RTC for precise timing and control.
  • Security: Offers a range of security features including a hardware random-number generator and a cryptographic acceleration unit to ensure data protection.
  • Power Efficiency: Supports multiple power modes including a low-power mode for energy-saving operations.
  • Package: Available in a 144-pin MAPBGA package.

Applications

The versatility of the MK50DX256CMC10 microcontroller makes it suitable for a variety of applications. Its robust analog features and connectivity options are perfect for medical devices such as patient monitoring systems and portable health gadgets. In the industrial sector, it can be used for motor control, process control, and automation systems. The device is also well-suited for smart metering solutions, offering the necessary computational power and security features.

Development Support

To facilitate development, NXP provides comprehensive software and hardware support for the MK50DX256CMC10. Developers can access NXP's software development kits, which include drivers, middleware, and sample code to jumpstart the development process. Additionally, a range of development boards and debugging tools are available to streamline prototype development and testing.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7112 $58.2672
13+ $7.9682 $103.5866
20+ $7.7192 $154.3840
27+ $7.4702 $201.6954
35+ $7.2212 $252.7420
47+ $6.4742 $304.2874
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 325 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess