EN
  • EN
  • DE

MC9S08QE4CLC

Part No MC9S08QE4CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 4KB Flash 2.5V/3.3V 32-Pin LQFP Tray / IC MCU 8BIT 4KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LIN, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 26
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 788138-MC9S08QE4CLC
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08
Introduction Date January 22, 2008
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08QE4CLC CAD Model

Description

The NXP MC9S08QE4CLC is a highly integrated, low-power microcontroller that is part of the Flexis QE family, designed to provide a versatile and cost-effective solution for a wide range of applications. Built on a Silicon-On-Insulator (SOI) process, this 8-bit MCU is well-suited for industrial, automotive, and consumer electronics where reliability and efficiency are critical.

Key Features

  • Core: S08 core, up to 20 MHz HCS08 CPU for robust processing power.
  • Memory: 4KB of on-chip flash memory and 256 Bytes of RAM, supporting complex applications and reducing the need for external memory components.
  • Advanced Peripherals: Includes an 8-channel 10-bit Analog-to-Digital Converter (ADC), Serial Communications Interface (SCI), and an Inter-Integrated Circuit (I2C) bus interface to support communication with sensors and other devices.
  • Timers: Two 2-channel, 16-bit Timer/Pulse Width Modulators (TPM) for precise timing operations and PWM applications.
  • Operating Voltage: Designed to operate within a range of 1.8V to 3.6V, providing flexibility for battery-powered and low-power applications.
  • Package: Available in a compact 32-pin LQFP package, ideal for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Development Support: Supported by NXP's CodeWarrior Development Studio, which provides a full-featured software development environment.

Applications

The versatility of the MC9S08QE4CLC makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Home automation
  • Portable medical devices
  • Consumer electronics

Conclusion

In summary, the NXP MC9S08QE4CLC microcontroller is a robust, low-power, and feature-rich component that provides a reliable solution for developers looking to create sophisticated and efficient electronic products. Its integration of advanced peripherals, ample memory, and support for a wide operating voltage range makes it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2066 $50.4462
17+ $5.9131 $100.5227
27+ $5.7283 $154.6641
37+ $5.5435 $205.1095
47+ $5.3587 $251.8589
63+ $4.8044 $302.6772
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess