EN
  • EN
  • DE

SST12LF01-QDF

Part No SST12LF01-QDF
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description IC FRONT-END MODULE 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
RF Type Bluetooth, WLAN
Frequency 2.4GHz
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number SST12LF01
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 341764-SST12LF01-QDF
Ultra Librarian 3D Model Ultra Librarian SST12LF01-QDF CAD Model

Description

The SST12LF01-QDF from Microchip Technology is a high-performance, low-power radio frequency (RF) front-end module (FEM) designed for Wi-Fi 6 (802.11ax) and legacy Wi-Fi applications. This compact and efficient module is an ideal solution for integrating into a wide range of wireless communication devices such as access points, routers, and Internet of Things (IoT) devices.

Key Features

  • Frequency Range: The SST12LF01-QDF operates in the 2.4 GHz to 2.5 GHz frequency band, supporting a broad range of applications in the ISM band.
  • High Efficiency: It offers high power-added efficiency (PAE) to maximize battery life in portable and IoT applications, while also ensuring thermal stability and reliability.
  • Integrated Power Amplifier: The module includes a high-performance power amplifier (PA) which provides robust output power, enhancing the range and throughput of wireless communication.
  • Low Noise Amplifier: The integrated low noise amplifier (LNA) provides improved receiver sensitivity, which is crucial for maintaining high data rates at extended ranges.
  • Switching Capability: An integrated antenna switch is also provided, allowing for diversity in antenna usage and improving overall wireless performance.
  • Small Form Factor: The SST12LF01-QDF comes in a compact QDFN package, making it easy to integrate into space-constrained designs without compromising on performance.

Applications

The flexibility and high performance of the SST12LF01-QDF make it suitable for a variety of wireless applications, including:

  • Wireless Access Points and Routers
  • Home Networking Equipment
  • Enterprise Networking Solutions
  • IoT Devices and Smart Home Products
  • Portable Electronics with Wi-Fi Capability

Conclusion

With its combination of high efficiency, integrated features, and compact size, the SST12LF01-QDF from Microchip Technology stands as a compelling RF front-end solution for designers looking to enhance Wi-Fi 6 and legacy Wi-Fi performance in their products. Its integrated components and advanced technology simplify the design process, reduce time to market, and provide end-users with a superior wireless experience.

You May Also Be Interested in

Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Texas Instruments
Lowest to $1.1758
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 481 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess