EN
  • EN
  • DE

SST25LF040A-33-4C-52AE

Part No SST25LF040A-33-4C-52AE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193197-SST25LF040A-33-4C-52AE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25LF040A-33-4C-52AE CAD Model

Description

The SST25LF040A-33-4C-52AE is a high-quality, 4 Mbit Flash memory device manufactured by Microchip Technology. It is a member of the Serial Peripheral Interface (SPI) Flash family, designed to provide reliable storage solutions for a wide range of electronic applications. This device is particularly well-suited for use in embedded systems that require fast data access, high reliability, and long-term data retention.

Key Features

  • Memory Size: 4 Mbit (512 K x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Operating Voltage Range: 2.7V to 3.6V
  • Performance: High-speed clock frequency of up to 33 MHz
  • Endurance: 100,000 erase/write cycles
  • Data Retention: Minimum of 20 years
  • Package: 8-pin SOIC (Small Outline Integrated Circuit)

Applications

The SST25LF040A-33-4C-52AE is versatile and can be used in various applications, including:

  • Digital Voice Recorders
  • Bluetooth Devices
  • GPS Devices
  • Medical Instruments
  • Industrial Controls
  • Home Automation Systems

Technical Specifications

The device supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocols. Its high-speed read capability enhances the overall system performance by enabling faster boot times and quicker access to application code. The SST25LF040A-33-4C-52AE also includes a Write Protection feature to safeguard the device's data from inadvertent changes during volatile conditions.

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The SST25LF040A-33-4C-52AE is built to the highest standards, ensuring stable performance across a wide range of temperatures and operating conditions. Customers can trust this Flash memory device to maintain data integrity and provide consistent operation throughout its lifespan.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess