EN
  • EN
  • DE

SST25VF016B-50-4I-QAF

Part No SST25VF016B-50-4I-QAF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI 50MHZ 8WSON  /  FLASH Memory IC 16Mb (2M x 8) SPI 50 MHz 8-WSON (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI
Clock Frequency 50 MHz
Write Cycle Time - Word, Page 10µs
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (6x5)
Base Product Number SST25VF016
Other Names SST25VF016B504IQAF
Standard Package 98
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254513-SST25VF016B-50-4I-QAF
Ultra Librarian 3D Model Ultra Librarian SST25VF016B-50-4I-QAF CAD Model

Description

The Microchip SST25VF016B-50-4I-QAF is a high-performance, 16-Mbit Serial Peripheral Interface (SPI) flash memory device designed for a wide range of applications that require reliable and fast non-volatile memory storage. With its 50MHz clock frequency, this flash memory provides a practical solution for storing firmware, parameter settings, and data logging in embedded systems.

Key Features

  • Capacity: 16-Mbit (2MB) of memory space, offering ample storage for various applications.
  • Speed: High-speed Serial Peripheral Interface (SPI) compatible with 50MHz clock rates, ensuring fast data transfer for both read and write operations.
  • Voltage Range: Operates across a wide voltage range of 2.7V to 3.6V, providing flexibility in power supply design and compatibility with most microcontrollers.
  • Endurance: Superior reliability with a minimum of 100,000 erase/write cycles, guaranteeing a long operational lifespan.
  • Data Retention: Offers a data retention period of at least 20 years, ensuring the preservation of data over an extended period.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, making it suitable for harsh operating environments.
  • Packaging: Available in a 16-pin SOIC (Wide) package, providing a compact footprint for space-constrained applications.
  • Security: Includes Software Data Protection (SDP) feature to prevent accidental data alteration and provides a secure method for firmware updates.

Applications

The SST25VF016B-50-4I-QAF is ideal for a variety of applications, including:

  • Embedded Systems
  • Internet of Things (IoT) Devices
  • Networking Equipment
  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Electronics
  • Medical Devices

With its robust design and comprehensive feature set, the Microchip SST25VF016B-50-4I-QAF flash memory is a reliable choice for designers and engineers looking to integrate high-speed, non-volatile storage into their next-generation devices.

You May Also Be Interested in

Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $4.7537
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8750 $53.6250
25+ $4.0000 $100.0000
39+ $3.8750 $151.1250
54+ $3.7500 $202.5000
69+ $3.6250 $250.1250
93+ $3.2500 $302.2500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess