EN
  • EN
  • DE

SST25VF080B-50-4I-QAF

Part No SST25VF080B-50-4I-QAF
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 8MBIT SPI 50MHZ 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series SST25
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mbit
Memory Organization 1M x 8
Memory Interface SPI
Clock Frequency 50 MHz
Write Cycle Time - Word, Page 10µs
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (6x5)
Base Product Number SST25VF080
Standard Package 98 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 849036-SST25VF080B-50-4I-QAF
Ultra Librarian 3D Model Ultra Librarian SST25VF080B-50-4I-QAF CAD Model

Description

The SST25VF080B-50-4I-QAF is a high-performance, 8-Megabit Serial Flash memory device from Microchip Technology. It is designed to provide a reliable and cost-effective storage solution for a wide range of applications, including consumer electronics, networking, industrial control, and automotive systems.

Key Features:

  • Memory Size: 8 Megabits (1 Megabyte) of storage capacity, providing ample space for firmware, parameter settings, or data logging.
  • High-Speed Clock Frequency: Operates at a frequency of up to 50 MHz, enabling fast data transfer rates for both read and write operations.
  • Serial Interface: Utilizes the SPI (Serial Peripheral Interface) protocol, ensuring easy integration with a wide range of microcontrollers and processors.
  • Versatile Operating Voltage: Supports a power supply range of 2.7V to 3.6V, making it suitable for low-power and battery-operated devices.
  • Enhanced Security: Features a hardware-based write protection mechanism to prevent accidental data alteration and secure the integrity of stored data.
  • Flexible Programming: Offers byte-program and page-program (up to 256 bytes) options, providing versatility for different programming requirements.
  • Endurance and Reliability: Designed for high endurance with a typical 100,000 erase/write cycles and a data retention period of over 20 years.
  • Industrial Temperature Range: Capable of operating within a temperature range of -40°C to +85°C, suitable for harsh environments.

Package and Quality:

The SST25VF080B-50-4I-QAF comes in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is widely used and recognized for its compact footprint and ease of PCB (Printed Circuit Board) mounting. The device is compliant with RoHS (Restriction of Hazardous Substances) and meets the quality standards expected from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions.

Applications:

This Serial Flash memory device is ideal for a variety of applications that require reliable non-volatile memory storage. It can be used in digital cameras, MP3 players, wireless peripherals, handheld devices, and IoT (Internet of Things) applications, among others. Its robust feature set ensures that it can meet the demands of both simple and complex system designs.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5505 $51.0100
48+ $2.0927 $100.4496
74+ $2.0273 $150.0202
102+ $1.9619 $200.1138
132+ $1.8965 $250.3380
177+ $1.7004 $300.9708
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess