EN
  • EN
  • DE

SST25WF040B-40I/W13G

Part No SST25WF040B-40I/W13G
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 40MHZ WAFER  /  FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz Wafer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 1ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case Die
Supplier Device Package Wafer
Base Product Number SST25WF040
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254532-SST25WF040B-40I/W13G
Ultra Librarian 3D Model Ultra Librarian SST25WF040B-40I/W13G CAD Model

Description

Product Overview: SST25WF040B-40I/W13G

The SST25WF040B-40I/W13G is a high-performance, 4 Mbit Flash memory device from Microchip Technology, designed to provide reliable and efficient data storage solutions for a variety of applications. This robust memory chip belongs to the SST25 Series, which is well-known for its superior quality and endurance.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C (Industrial Grade)
  • Package: 8-SOIC (0.209", 5.30mm Width)
  • Access Time: Fast read access time for efficient data retrieval
  • Endurance: High endurance with a typical 100,000 erase/write cycles
  • Data Retention: Long-term data retention with a minimum of 20 years
  • Security: Built-in security features for data protection

Applications

The SST25WF040B-40I/W13G is an ideal memory solution for a wide array of electronic devices and systems. Its fast read access time and robust endurance make it suitable for applications such as:

  • Embedded systems
  • Networking and telecommunications
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical equipment
  • Automotive electronics

Advantages

The SST25WF040B-40I/W13G stands out in the market due to its high-speed performance, reliability, and energy efficiency. It offers a seamless and responsive experience for systems that require frequent data updates and retrieval. Additionally, its wide operating temperature range ensures stable operation in harsh environments, making it a versatile choice for industrial applications.

Ordering Information

For purchasing the SST25WF040B-40I/W13G, refer to Microchip Technology's official distributors or visit Microchip's website for direct ordering options. Ensure to check for the latest product specifications and availability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess