EN
  • EN
  • DE

SST25WF040BT-40I/SN

Part No SST25WF040BT-40I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 40MHZ 8SOIC  /  FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 1ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25WF040
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254534-SST25WF040BT-40I/SN
Ultra Librarian 3D Model Ultra Librarian SST25WF040BT-40I/SN CAD Model

Description

Microchip Technology SST25WF040BT-40I/SN

The SST25WF040BT-40I/SN is a high-quality, 4 Mbit Flash memory component designed and manufactured by Microchip Technology. This device offers a reliable storage solution for a wide range of embedded systems, making it an excellent choice for applications in the industrial, automotive, and consumer electronics sectors.

Featuring a Serial Peripheral Interface (SPI) for communication, this Flash memory provides designers with a fast and efficient way to read and write data. Its 4 Megabit capacity is organized into 8 sectors, each containing 256 pages, with each page being 256 bytes wide. This organization allows for flexible data management and storage options, catering to various application requirements.

The SST25WF040BT-40I/SN operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance even under harsh environmental conditions. The device also comes in a compact 8-SOIC package, making it suitable for space-constrained applications.

Key features of the SST25WF040BT-40I/SN include:

  • Endurance: The memory is designed for high endurance, with a typical value of 100,000 erase/write cycles per sector.
  • Data Retention: It offers a long data retention period, which is typically more than 20 years, ensuring the safety and integrity of data over time.
  • Write Protection: The device includes software-controlled data protection features, allowing users to enable write protection on a block-by-block basis to prevent accidental data corruption.
  • Low Power Consumption: The SST25WF040BT-40I/SN is optimized for low power consumption, making it an ideal choice for battery-powered devices.
  • Fast Read and Write Speeds: With fast read speeds and byte-programming capabilities, the memory allows for quick and efficient data handling.

In summary, the Microchip Technology SST25WF040BT-40I/SN is a robust and reliable Flash memory component that offers a combination of performance, durability, and flexibility. Its compatibility with SPI protocol, coupled with a wide temperature range and compact form factor, makes it a versatile choice for a multitude of applications that require stable and secure data storage solutions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess