EN
  • EN
  • DE

SST26VF016BAT-104I/MF

Part No SST26VF016BAT-104I/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8WDFN  /  FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF016B
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254450-SST26VF016BAT-104I/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF016BAT-104I/MF CAD Model

Description

Product Overview: SST26VF016BAT-104I/MF

The SST26VF016BAT-104I/MF is a high-quality, 16-Mbit Flash memory device from Microchip Technology, designed for a wide range of applications requiring reliable and fast non-volatile memory storage. This memory product is part of the SST26VF series, which is known for its robustness and performance in demanding environments.

Key Features

  • Memory Size: This device offers a substantial 16-Mbit (2 MB) storage capacity, making it suitable for storing firmware, configuration parameters, or data logging.
  • Operating Voltage: It operates at a wide voltage range of 2.7V to 3.6V, providing flexibility in various power supply conditions and ensuring compatibility with a broad range of applications.
  • Interface: The device features a flexible and fast SPI (Serial Peripheral Interface) with speeds of up to 104 MHz, enabling quick data transfer and efficient communication with microcontrollers and processors.
  • Performance: With its high-speed write capabilities and fast erase times, the SST26VF016BAT-104I/MF ensures efficient operations, minimizing downtime and enhancing overall system performance.
  • Temperature Range: The industrial temperature range of -40°C to +85°C guarantees stable operation under extreme conditions, making it ideal for industrial and automotive applications.
  • Security: The device includes a software-controlled data protection mechanism, providing security features to prevent accidental erasure or writing, ensuring data integrity.
  • Packaging: It comes in a compact 8-contact WDFN (5x6 mm) package, which is space-efficient and suitable for space-constrained applications.

Applications

The SST26VF016BAT-104I/MF is designed to meet the needs of a diverse range of applications, including:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its robust feature set, the SST26VF016BAT-104I/MF from Microchip Technology is an excellent choice for designers and engineers looking for a reliable and high-performance Flash memory solution.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess