EN
  • EN
  • DE

SST26WF064CT-104I/MF

Part No SST26WF064CT-104I/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT SPI/QUAD 8WDFN  /  FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (8M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26WF064
Other Names SST26WF064CT-104I/MFCT,SST26WF064CT-104I/MFDKR,SST26WF064CT-104I/MFTR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254483-SST26WF064CT-104I/MF
Ultra Librarian 3D Model Ultra Librarian SST26WF064CT-104I/MF CAD Model

Description

Microchip Technology SST26WF064CT-104I/MF Flash Memory

The SST26WF064CT-104I/MF from Microchip Technology is a state-of-the-art flash memory device that offers a wealth of features for high-performance, reliable storage solutions. This 64-Mbit memory chip is part of Microchip's SuperFlash® product line, renowned for its high speed and low power consumption, making it an ideal choice for a wide range of applications.

Key Features:

  • Memory Size: 64 Mbit (8 Megabytes) of storage space, providing ample room for firmware, configurations, or data logging.
  • Interface: The device operates via a flexible SPI-compatible serial interface, supporting Single-bit SPI, Dual-bit SPI, and Quad-bit SPI (SQI) protocols for versatile and rapid data transfer.
  • Performance: Fast read speeds of up to 104 MHz with SuperFlash® technology ensure swift access to stored data, improving overall system responsiveness.
  • Operating Voltage: The device functions within a wide range of supply voltages, from 2.7V to 3.6V, accommodating various power supply levels and ensuring compatibility with a broad spectrum of host devices.
  • Temperature Range: Designed to perform reliably in extreme conditions, it operates over an industrial temperature range of -40°C to +85°C.
  • Endurance: Microchip's proprietary SuperFlash® technology provides the SST26WF064CT-104I/MF with excellent endurance, rated at 100,000 write cycles per sector, ensuring a long operational lifespan.
  • Data Retention: Offers a minimum data retention period of 100 years, guaranteeing the preservation of data over an extended period.
  • Security: Features include a One-Time Programmable (OTP) secure ID area for storing unique identifiers and a software write protection mechanism to safeguard the device's memory contents.

This flash memory chip is provided in a compact 8-lead WSON (6x5 mm) package, making it suitable for space-constrained applications. Whether you're designing for consumer electronics, industrial controls, or Internet of Things (IoT) devices, the SST26WF064CT-104I/MF delivers the performance and reliability that Microchip Technology customers have come to expect.

For detailed specifications, application notes, and additional resources, visit the official Microchip Technology website or contact their support team for technical assistance.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess