EN
  • EN
  • DE

SST32HF802-70-4E-LBK

Part No SST32HF802-70-4E-LBK
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193413-SST32HF802-70-4E-LBK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST32HF802-70-4E-LBK CAD Model

Description

Microchip Technology SST32HF802-70-4E-LBK

The SST32HF802-70-4E-LBK from Microchip Technology is a high-performance, dual-bank SuperFlash® memory chip that offers a robust storage solution for embedded systems. This state-of-the-art flash memory device provides 2 Mbit of memory space, with a page size of 1024 bytes, ensuring ample room for both code and data storage. It is designed to support a wide range of applications, from industrial control systems to consumer electronics, offering designers a flexible and reliable non-volatile memory option.

With its fast read access time of 70 ns, the SST32HF802 chip facilitates quick data retrieval, which is crucial for applications requiring high-speed operations. This feature makes it an excellent choice for performance-critical applications where fast and efficient data access is a key requirement. The memory is organized as x8/x16, which provides versatility in interfacing with different types of microcontrollers or processors.

The device operates over a wide voltage range of 2.7V to 3.6V, making it compatible with various low-power electronic systems. Its low power consumption is an asset for battery-operated devices, where energy efficiency is of paramount importance. The SST32HF802-70-4E-LBK also offers excellent reliability with its endurance of 100,000 cycles and a data retention of at least 100 years, ensuring that data remains safe and intact over the product's lifespan.

One of the key features of this SuperFlash® memory is its dual-bank architecture, which allows for background programming and read-while-write capabilities. This means that one bank can be reprogrammed while the other is being accessed, allowing for uninterrupted operation of the device. This is particularly beneficial for systems that cannot afford downtime and need to perform firmware updates seamlessly.

Additionally, the SST32HF802-70-4E-LBK is available in a 48-LFBGA (Lead-Free Ball Grid Array) package, which is conducive to compact PCB designs due to its small footprint. Its robustness is further enhanced by its operating temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.

In summary, the SST32HF802-70-4E-LBK from Microchip Technology is a versatile, efficient, and reliable flash memory device that offers fast access times, low power consumption, and a durable design, making it a top choice for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Intel
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess