EN
  • EN
  • DE

SST38VF6402B-70I/TV

Part No SST38VF6402B-70I/TV
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT PARALLEL 48TSOP  /  FLASH Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST38
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST38VF6402
Standard Package 96
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254389-SST38VF6402B-70I/TV
Ultra Librarian 3D Model Ultra Librarian SST38VF6402B-70I/TV CAD Model

Description

Microchip Technology SST38VF6402B-70I/TV Product Overview

The SST38VF6402B-70I/TV is a high-performance flash memory device from Microchip Technology, designed to offer reliable storage solutions for a wide range of applications. This memory chip is part of the SST38VF Series, known for its robustness and high endurance, making it an ideal choice for embedded systems that require long-term data retention and fast access times.

Key Features

  • Memory Capacity: The SST38VF6402B-70I/TV offers a substantial 64-Mbit (8M x 8) memory capacity, providing ample space for code storage or data logging in embedded systems.
  • Access Speed: With an access speed of 70ns, this flash memory device enables quick read operations, which is crucial for applications that require fast boot-up times or real-time data processing.
  • Operating Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring stable performance in harsh environmental conditions.
  • Supply Voltage: It operates at a supply voltage range of 2.7V to 3.6V, making it compatible with low-power applications and battery-operated devices.
  • Package: The SST38VF6402B-70I/TV comes in a 48-Ld TSOP package, which is widely used in the industry and suitable for surface mount technology (SMT).
  • Enhanced Data Protection: It includes features like block protection and security ID, providing additional layers of data security to prevent unauthorized access or accidental data corruption.

Applications

The SST38VF6402B-70I/TV is versatile and can be used in various applications, including:

  • Embedded control systems
  • Automotive electronics
  • Industrial automation
  • Telecommunication infrastructure
  • Networking hardware
  • Consumer electronics

Microchip Technology's commitment to quality and reliability is reflected in the SST38VF6402B-70I/TV flash memory device. Its combination of high-speed operation, large storage capacity, and robustness in extreme conditions make it a top choice for developers and engineers looking to integrate a dependable memory solution into their designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess