EN
  • EN
  • DE

SST39LF401C-55-4C-EKE

Part No SST39LF401C-55-4C-EKE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 48TSOP  /  FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST39LF401
Other Names SST39LF401C554CEKE
Standard Package 96
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254262-SST39LF401C-55-4C-EKE
Ultra Librarian 3D Model Ultra Librarian SST39LF401C-55-4C-EKE CAD Model

Description

The SST39LF401C-55-4C-EKE is a high-performance CMOS Multi-Purpose Flash (MPF) memory chip from the reputable Microchip Technology. Designed with reliability and versatility in mind, this 4 Mbit flash memory offers a convenient and flexible storage solution for a wide range of applications in the industrial, automotive, and telecommunications sectors.

Key Features:

  • Memory Size: 4 Mbit (512K x 8-bit)
  • Package: 32-LD PLCC (Plastic Leaded Chip Carrier)
  • Access Time: 55 ns, enabling quick data retrieval
  • Operating Voltage: 2.7V to 3.6V, suitable for low-power operations
  • Temperature Range: Industrial grade with a range of -40°C to +85°C
  • Endurance: 100,000 cycles, ensuring long-term reliability
  • Data Retention: Minimum of 100 years, offering a dependable storage solution
  • Programming: Byte-level and block-level programming capabilities

With its fast access time and low-power consumption, the SST39LF401C-55-4C-EKE is particularly suitable for applications that require frequent data updates, such as configuration parameters, look-up tables, and device firmware updates. Its robust endurance and data retention specifications make it an excellent choice for mission-critical systems where data integrity is paramount.

Applications:

  • Embedded Systems
  • Networking Hardware
  • Automotive Electronics
  • Industrial Control Systems
  • Consumer Electronics

The SST39LF401C-55-4C-EKE is designed for ease of integration into a variety of systems, with a standard PLCC package that is compatible with existing board layouts. Microchip Technology's commitment to quality ensures that this flash memory chip meets the rigorous standards required by modern electronic devices.

For further information, datasheets, and support, customers can visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6786 $58.8576
39+ $3.0184 $117.7176
60+ $2.9240 $175.4400
82+ $2.8298 $232.0436
106+ $2.7354 $289.9524
142+ $2.4525 $348.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess