EN
  • EN
  • DE

FM27C256QE150

Part No FM27C256QE150
Manufacturer ON Semiconductor
Catalog EPROM
Description IC EPROM 256KBIT PARALLEL 28CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - UV Memory IC 256Kb (32K x 8) Parallel 150 ns 28-CDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-CDIP (0.600", 15.24mm) Window
Case / Package 28-CDIP
Family Name FM27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 12
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872064-FM27C256QE150
Ultra Librarian 3D Model Ultra Librarian FM27C256QE150 CAD Model

Description

ON Semiconductor FM27C256QE150 Product Overview

The FM27C256QE150 is a high-performance, 256 kilobit (32K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) chip designed by ON Semiconductor, a leader in energy-efficient innovations. This device is engineered to deliver reliable data storage and retrieval with a fast access time of 150 nanoseconds, making it an excellent choice for a wide range of applications that require quick access to program data.

Key Features

  • Density: 256 Kbit (32K x 8) provides ample space for firmware storage and complex program code.
  • Access Time: Fast access time of 150ns allows for quick data retrieval, enhancing overall system performance.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying power design requirements.
  • CMOS Technology: Utilizes low-power CMOS technology, ensuring low power consumption and reducing energy costs.
  • Extended Temperature Range: Capable of operating within an extended temperature range, making it suitable for industrial and automotive applications.
  • Programmable: Offers flexible programming capabilities with its EPROM technology, allowing users to customize their firmware as needed.
  • Package: Available in a 28-lead PDIP package, which is easy to handle and integrate into various circuit boards.

Applications

The FM27C256QE150 is versatile and can be used across a variety of applications where reliable and fast non-volatile memory is essential. These applications include but are not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Automotive electronics
  • Telecommunications
  • Medical devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FM27C256QE150 EPROM has been rigorously tested to ensure it meets the stringent requirements for reliability and performance. Whether for mass production or critical system components, this EPROM is designed to provide a dependable solution for storing and accessing critical data.

In summary, the FM27C256QE150 from ON Semiconductor is an excellent choice for designers looking for a reliable and fast EPROM with a significant storage capacity. Its low power consumption, robust temperature range, and ease of integration make it a versatile component for a myriad of electronic systems.

You May Also Be Interested in

Microchip Technology
4-Megabit 512K x 8 OTP EPROM | IC EPROM 4M PARALLEL 32PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Need more? Email Us
Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Lowest to $6.6616
STMicroelectronics
EPROM UV 16M-bit 1M x 16/2M x 8 100ns 42-Pin CFDIPW / IC EPROM UV 16MBIT 100NS 42CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $9.7932
STMicroelectronics
IC EPROM UV 1MBIT 70NS 32CDIP
Lowest to $6.1304
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $7.3309
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess