EN
  • EN
  • DE

SST39SF010A-55-4I-NHE-T

Part No SST39SF010A-55-4I-NHE-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT PARALLEL 32PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features FLASH Memory IC 1Mb (128K x 8) Parallel 32-PLCC (11.43x13.97)
Manufacturer Microchip Technology
Series SST39 MPF™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (11.43x13.97)
Family Name SST39SF010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number SST39SF010A-55-4I-NHE-TDKR, SST39SF010A-55-4I-NHE-TTR, SST39SF010A-55-4I-NHE-T-ND, SST39SF010A-55-4I-NHE-TCT
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897777-SST39SF010A-55-4I-NHE-T
Ultra Librarian 3D Model Ultra Librarian SST39SF010A-55-4I-NHE-T CAD Model

Description

Microchip Technology SST39SF010A-55-4I-NHE-T Flash Memory

The SST39SF010A-55-4I-NHE-T is a high-performance CMOS Multi-Purpose Flash (MPF) memory chip from Microchip Technology, renowned for its reliability and versatility in a wide range of applications. This device offers a storage capacity of 1 Megabit (128K x 8) and is designed to provide both flexibility and endurance for applications that require data and firmware storage.

Key Features:

  • Memory Capacity: The SST39SF010A-55-4I-NHE-T provides 1 Mbit of memory, organized as 128K x 8 bits, which is ideal for storing boot code, firmware, or user data.
  • Performance: With an access time of 55 nanoseconds, this flash memory allows for quick read operations, making it suitable for high-speed microcontroller or microprocessor applications.
  • Superior Reliability: The device is known for its high endurance, with a typical erase and program cycles of 100,000, ensuring long-term reliability for stored data.
  • Low Power Consumption: Operating in a low power consumption mode, the SST39SF010A-55-4I-NHE-T is an energy-efficient choice for battery-powered devices.
  • Temperature Range: This flash memory operates within an industrial temperature range of -40°C to +85°C, making it robust and suitable for harsh environments.
  • Easy Integration: The device comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is compatible with standard PCB assembly processes.
  • Software Support: Microchip provides comprehensive software support, including algorithms for chip erase and byte-program operations.

Applications:

The SST39SF010A-55-4I-NHE-T is a versatile component that can be used in a variety of applications, including:

  • Digital Consumer Electronics
  • Embedded Systems
  • Telecommunication Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Devices

Overall, the SST39SF010A-55-4I-NHE-T from Microchip Technology is a reliable and cost-effective solution for designers who require a non-volatile memory with fast access times and high endurance. It is a testament to Microchip's commitment to providing advanced memory solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1375 $51.3750
24+ $4.2154 $101.1696
37+ $4.0837 $151.0969
51+ $3.9519 $201.5469
66+ $3.8202 $252.1332
88+ $3.4250 $301.4000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess