EN
  • EN
  • DE

SST39VF080-90-4C-EI

Part No SST39VF080-90-4C-EI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193551-SST39VF080-90-4C-EI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39VF080-90-4C-EI CAD Model

Description

Microchip Technology SST39VF080-90-4C-EI Flash Memory

The SST39VF080-90-4C-EI is a high-performance CMOS Multi-Purpose Flash Plus (MPF) memory manufactured by Microchip Technology. This versatile flash memory device is designed to deliver reliable storage solutions for a wide array of applications, including embedded systems, telecommunications, digital consumer electronics, and automotive devices. It offers a convenient and flexible means to store program code and data in systems that require in-system programmability and a high endurance storage medium.

This particular model features a 8 Mbit (1M x 8-bit) memory array with a fast read access time of 90 ns, which ensures swift data retrieval, enhancing overall system responsiveness. The device operates over a standard 4.5V to 5.5V power supply, making it compatible with a broad range of electronic circuits and systems.

One of the key advantages of the SST39VF080-90-4C-EI is its Enhanced Write/Erase Endurance of 100,000 cycles, ensuring long-term reliability and stability for applications that require frequent data updates. Additionally, the device supports sector-erase and block-erase capabilities, providing designers with flexibility in managing data storage and updates. Each sector can be individually erased and programmed, allowing for efficient memory usage without the need to erase the entire chip for small data changes.

The SST39VF080-90-4C-EI also boasts a low power consumption with its automatic power-saving features, which help to minimize energy usage when the device is not actively being accessed. This characteristic is particularly beneficial for battery-powered devices, where power efficiency is critical.

For ease of integration, the SST39VF080-90-4C-EI is available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is well-suited for surface mount technology (SMT) and provides robust physical protection for the chip. The device also supports a wide temperature range, ensuring stable operation in environments with extreme temperatures, making it an excellent choice for industrial applications.

In summary, the SST39VF080-90-4C-EI from Microchip Technology is a reliable and versatile flash memory solution that offers fast access times, high endurance, and low power consumption, all packaged in a practical and durable PLCC form factor.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
Intel
Lowest to $8.1612
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess