EN
  • EN
  • DE

SST39VF1601-70-4C-EKE

Part No SST39VF1601-70-4C-EKE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 70NS 48TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Access Time 70ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 089535-SST39VF1601-70-4C-EKE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39VF1601-70-4C-EKE CAD Model

Description

Microchip Technology SST39VF1601-70-4C-EKE Flash Memory

The SST39VF1601-70-4C-EKE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology, known for its reliability and innovation in the field of memory storage solutions. This Flash memory device is designed to offer a flexible and economical storage solution for a wide range of applications, including embedded systems, networking, telecommunications, and industrial electronics.

Key Features

  • Memory Size: The SST39VF1601-70-4C-EKE boasts a memory capacity of 16 Mbit, providing ample space for firmware storage, code shadowing, and data logging.
  • Interface Type: It features a parallel interface, allowing for simple integration with microcontrollers and other digital systems.
  • Speed: With an access time of 70 ns, this flash memory provides quick read operations, enhancing the performance of the system it is integrated with.
  • Voltage Range: The device operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation across various environmental conditions.
  • Packaging: It is offered in a 48-LBGA (Lead-Ball Grid Array) package, which ensures a compact footprint and robust physical connection to the printed circuit board.
  • Sector Architecture: The flash memory is organized into uniform 4 KByte sectors, allowing for efficient memory management and flexibility in data handling.
  • Endurance: The SST39VF1601-70-4C-EKE has a minimum of 100,000 erase and program cycles, guaranteeing a long operational lifespan.
  • Data Retention: It offers a minimum data retention period of 100 years, ensuring the safety and integrity of stored information over an extended period.

Applications

The versatility of the SST39VF1601-70-4C-EKE makes it an ideal choice for a variety of applications, including boot code storage, parameter settings in networking hardware, and firmware updates in consumer electronics. Its robustness and reliability also make it well-suited for mission-critical applications where data integrity is paramount.

Conclusion

Overall, the SST39VF1601-70-4C-EKE from Microchip Technology is a top-tier flash memory solution that combines capacity, speed, and reliability in a compact package. Its wide voltage and temperature range, along with its sector architecture and endurance, make it a highly adaptable and durable choice for designers and engineers looking to integrate high-quality storage into their systems.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3975 $52.7700
28+ $3.6083 $101.0324
43+ $3.4955 $150.3065
60+ $3.3827 $202.9620
77+ $3.2700 $251.7900
103+ $2.9317 $301.9651
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,973 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess