EN
  • EN
  • DE

SST39VF1601C-70-4C-EKE-T

Part No SST39VF1601C-70-4C-EKE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL 48TSOP  /  FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST39VF1601
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254356-SST39VF1601C-70-4C-EKE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF1601C-70-4C-EKE-T CAD Model

Description

Product Overview: SST39VF1601C-70-4C-EKE-T from Microchip Technology

The SST39VF1601C-70-4C-EKE-T is a high-performance, CMOS Multi-Purpose Flash (MPF) memory chip designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This flash memory device offers a storage capacity of 16 Mbit and is organized as 1M x16. It is a member of Microchip's renowned SST39 series, which is known for its reliability and flexibility in a wide range of applications.

Main Features:

  • Memory Capacity: This device provides a substantial amount of storage with a 16 Mbit memory capacity, suitable for storing firmware, boot code, or other critical data.
  • Access Time: The SST39VF1601C-70-4C-EKE-T offers a fast access time of 70 ns, ensuring quick data retrieval and high-speed operation for time-sensitive applications.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, making it compatible with low-voltage systems and contributing to energy efficiency.
  • Endurance: The device boasts a minimum of 100,000 erase and program cycles, providing robust durability and long-term reliability.
  • Data Retention: With a data retention period of at least 20 years, it ensures the persistence of critical data over extended periods.

Advanced Technical Specifications:

  • Package: The flash memory comes in a 48-LBGA (Lead Ball Grid Array) package, which is ideal for compact designs and provides reliable connections.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Interface: The device features a parallel interface, allowing for simple integration with a wide range of microcontrollers and processors.
  • Programming: Sector and block erase capabilities enable flexible memory management and efficient programming.

The SST39VF1601C-70-4C-EKE-T is a versatile and dependable flash memory solution from Microchip Technology, designed to meet the needs of a variety of embedded systems, including consumer electronics, networking equipment, and industrial applications. Its combination of speed, power efficiency, and robustness makes it an excellent choice for designers looking to optimize their system's performance and reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess