EN
  • EN
  • DE

SST39VF1681-70-4I-B3KE

Part No SST39VF1681-70-4I-B3KE
Manufacturer Microchip Technology
Catalog Flash
Description NAND Flash Parallel 3.3V 16M-bit 2M x 8 70ns 48-Pin TFBGA Tray / IC FLASH 16MBIT 70NS 48TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Access Time 70ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TFBGA (6x8)
Win Source Part Number 038079-SST39VF1681-70-4I-B3KE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SST39VF1681
Introduction Date August 05, 2000
ECCN 3A991.b.1.a
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SST39VF1681-70-4I-B3KE CAD Model

Description

Microchip Technology SST39VF1681-70-4I-B3KE Flash Memory

The SST39VF1681-70-4I-B3KE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology, designed to offer both reliability and versatility for a wide array of applications. This flash memory device provides a robust storage solution for embedded systems, with a focus on industrial, computing, and telecommunications markets where endurance and dependability are paramount.

Key Features

  • Memory Capacity: The device offers a substantial storage capacity, featuring a 16-Mbit memory array which is ideal for storing firmware, boot code, and other critical data.
  • Access Time: With an access time of 70 nanoseconds, the SST39VF1681 ensures quick read operations, contributing to the overall performance and responsiveness of the system it is integrated into.
  • Operating Temperature Range: The industrial grade temperature range of -40°C to +85°C allows the flash memory to operate reliably in extreme conditions, making it suitable for demanding environments.
  • Programming and Erasing: It supports both byte-programming and block-erasing, providing flexibility for updating data. This capability allows for efficient memory management and easy modification of stored information without the need to erase large sections unnecessarily.
  • Low Power Consumption: Designed with power efficiency in mind, the SST39VF1681 helps to reduce the overall energy consumption of the systems it is used in, which is crucial for battery-operated devices.
  • Interface: The memory is accessed through a parallel interface, which is conducive to high-speed data transfer rates and is compatible with most microcontrollers and processors.

Applications

The SST39VF1681-70-4I-B3KE is particularly well-suited for a variety of applications where reliable data storage is necessary. This includes but is not limited to:

  • Industrial control systems
  • Automotive electronics
  • Networking equipment
  • Consumer electronics
  • Medical devices

In conclusion, the SST39VF1681-70-4I-B3KE from Microchip Technology is a versatile and durable flash memory component that offers excellent performance and stability for critical data storage applications across multiple industries.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $8.7314
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5976 $59.7448
55+ $2.1310 $117.2050
84+ $2.0640 $173.3760
116+ $1.9982 $231.7912
150+ $1.9312 $289.6800
201+ $1.7313 $347.9913
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess