EN
  • EN
  • DE

SST39VF402C-70-4I-MAQE-T

Part No SST39VF402C-70-4I-MAQE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39VF402
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254332-SST39VF402C-70-4I-MAQE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF402C-70-4I-MAQE-T CAD Model

Description

Microchip Technology SST39VF402C-70-4I-MAQE-T Flash Memory

The SST39VF402C-70-4I-MAQE-T is a high-performance CMOS Multi-Purpose Flash (MPF) memory manufactured by Microchip Technology. This non-volatile memory device features a 512K x8 (4 Mbit) configuration and offers a wide range of operation and versatility, making it an ideal storage solution for a variety of embedded systems.

Designed with reliability and efficiency in mind, the SST39VF402C-70-4I-MAQE-T operates with a single power supply voltage, ranging from 2.7V to 3.6V, which makes it suitable for battery-powered and portable applications. The device is characterized by its fast read and write capabilities, with an access time of 70 ns, allowing for quick data retrieval and high-speed program execution directly from the flash memory.

One of the key features of this flash memory is its Sector-Erase and Block-Erase capabilities, which enable flexible data management and efficient memory usage. The device supports Sector-Erase for 4 KByte sectors and Block-Erase for 32 KByte blocks, providing designers with the flexibility to erase and program precise amounts of data as needed.

The SST39VF402C-70-4I-MAQE-T is also designed for ease of use, supporting Auto Address Increment (AAI) programming, which simplifies the programming process by allowing multiple words to be programmed in a single operation. This feature significantly reduces programming time and effort.

For enhanced durability, the flash memory is rated for a minimum of 100,000 erase/write cycles, ensuring a long lifespan and reliable data retention. Furthermore, the device boasts a data retention period of at least 20 years, providing peace of mind for applications that require long-term data storage.

Available in a 48-pin TSOP package, the SST39VF402C-70-4I-MAQE-T is designed for easy integration into a wide range of applications, including consumer electronics, networking, telecommunications, and industrial control systems. With its robust feature set and proven reliability, this flash memory from Microchip Technology is an excellent choice for developers looking for a dependable and flexible memory solution.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess