EN
  • EN
  • DE

SST39VF6401B-70-4I-B1KE-T-MCH

Part No SST39VF6401B-70-4I-B1KE-T-MCH
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT PARALLEL 48TFBGA / FLASH Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TFBGA (8x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (8x10)
Standard Package 1
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1254235-SST39VF6401B-70-4I-B1KE-T-MCH
Ultra Librarian 3D Model Ultra Librarian SST39VF6401B-70-4I-B1KE-T-MCH CAD Model

Description

Microchip Technology SST39VF6401B-70-4I-B1KE-T-MCH Product Description

The SST39VF6401B-70-4I-B1KE-T-MCH is a high-performance flash memory device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the SST39 Series of Multi-Purpose Flash Plus (MPF+) devices, which are known for their reliability, flexibility, and endurance in a wide range of applications.

Key Features:

  • Memory Size: The device offers a substantial storage capacity of 64 Mbit, which is ideal for storing boot code, firmware, and other critical data in embedded systems.
  • Access Time: With an access time of 70 ns, this flash memory provides quick read operations, contributing to the overall performance of the system it is integrated into.
  • Operating Temperature Range: The industrial-grade temperature range of -40°C to +85°C ensures reliable operation under extreme environmental conditions.
  • Package: It comes in a 48-LFBGA (Known Good Die) package, which is suitable for compact PCB designs and offers a robust physical interface.
  • Interface: This device features a parallel interface for easy integration with a wide range of microcontrollers and processors.
  • Supply Voltage: The memory operates at a voltage range of 2.7V to 3.6V, making it compatible with low-power applications and devices.
  • Endurance: It provides high endurance with a minimum of 100,000 erase and program cycles per block, ensuring long-term reliability for applications that require frequent data updates.
  • Sector Architecture: The memory is organized into uniform 4 KWord sectors, allowing for efficient data management and minimizing the time required for erase operations.

The SST39VF6401B-70-4I-B1KE-T-MCH is a versatile flash memory solution that can be used in a variety of sectors, including consumer electronics, networking, automotive, and industrial control systems. Its robust design and reliability make it an excellent choice for designers looking to incorporate a dependable storage solution into their products.

Overall, Microchip's SST39VF6401B-70-4I-B1KE-T-MCH flash memory is a testament to the company's commitment to providing high-quality, durable, and easy-to-use memory solutions for the ever-evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess