EN
  • EN
  • DE

AD820BRZ-REEL

Part No AD820BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single-Supply, Rail-to-Rail, Low Power FET-Input Op Amp | IC OPAMP JFET 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type J-FET
Output Type Rail-to-Rail
Slew Rate 3V/μs
Gain Bandwidth Product 1.9MHz
Current - Input Bias 2pA
Voltage - Input Offset 300μV
Supply Current 700μA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD820
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138330-AD820BRZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD820BRZ-REEL CAD Model

Description

Product Overview: AD820BRZ-REEL

The AD820BRZ-REEL is a single-supply, rail-to-rail, low power, FET input operational amplifier brought to you by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This operational amplifier is part of the AD820 family and comes in a convenient reel packaging, making it suitable for automated assembly processes.

Key Features

  • Single-Supply Operation: The AD820BRZ-REEL operates from a single power supply ranging from +5 V to +36 V, or dual supplies of ±2.5 V to ±18 V. This flexibility allows it to be used in various applications without the need for multiple power supplies.
  • Rail-to-Rail Output Swing: The output of the AD820BRZ-REEL can swing to within millivolts of each rail, providing the maximum output dynamic range. This feature is particularly useful in single-supply operations and when driving analog-to-digital converters (ADCs).
  • Low Power Consumption: With a quiescent current of just 800 µA max, the AD820BRZ-REEL is an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • FET Input: The FET (Field-Effect Transistor) input provides a very high input impedance and low input bias currents, making the AD820BRZ-REEL ideal for high-impedance sensor amplification and precision applications.
  • High Performance: The device offers excellent AC and DC performance, including a 1.8 MHz bandwidth, 2 V/µs slew rate, and a low input offset voltage, ensuring accurate signal amplification in a wide range of applications.

Applications

The AD820BRZ-REEL is designed for a variety of applications, including:

  • Photodiode amplification
  • Battery-powered instrumentation
  • Test and measurement equipment
  • Sensor signal conditioning
  • Medical equipment
  • Audio applications
  • Data acquisition systems

Package and Quality

The AD820BRZ-REEL comes in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is known for its small footprint and suitability for high-density mounting. Analog Devices Inc. ensures high-quality standards, and this product is designed to meet the rigorous demands of the electronics industry.

With its combination of features, the AD820BRZ-REEL from Analog Devices Inc. is an excellent choice for designers looking for a versatile, high-performance op-amp suitable for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3912 $50.8680
36+ $2.7825 $100.1700
56+ $2.6956 $150.9536
77+ $2.6086 $200.8622
100+ $2.5217 $252.1700
133+ $2.2608 $300.6864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess