EN
  • EN
  • DE

SST49LF008A-33-4C-EIE-T

Part No SST49LF008A-33-4C-EIE-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 8MBIT 33MHZ 40TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Max Frequency 33MHz
Access Time 120ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 40-TSOP
Win Source Part Number 212161-SST49LF008A-33-4C-EIE-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST49LF008A-33-4C-EIE-T CAD Model

Description

Microchip Technology SST49LF008A-33-4C-EIE-T

The SST49LF008A-33-4C-EIE-T is a high-quality flash memory device from the reputable manufacturer Microchip Technology. This non-volatile memory component is designed to provide a reliable storage solution for a wide range of applications. Its robust design and advanced features make it an excellent choice for embedded systems, computing, and telecommunications equipment where dependable data storage is critical.

Key Features

  • Memory Size: The device comes with 8 Megabits (1 Megabyte) of memory, which is ample space for boot code, firmware, and other critical data.
  • Memory Organization: The SST49LF008A is organized into 64 sectors, each containing 128 Kilobits, facilitating efficient data management and sector protection.
  • Access Time: With an access time of 33 MHz, this flash memory provides a fast read speed, which is essential for high-performance systems.
  • Interface Type: It features a Parallel interface, ensuring compatibility with a wide range of microcontrollers and processors.
  • Supply Voltage: Operating at a voltage range of 2.7V to 3.6V, the SST49LF008A is designed to work reliably in low-power environments.
  • Operating Temperature: The device is specified for an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: It is available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of handling.
  • Programming and Erase Cycles: The flash memory supports a minimum of 100,000 erase and program cycles, ensuring a long operational lifespan.
  • Security: The SST49LF008A offers hardware-based security features, including a hardware reset pin and software data protection mechanisms to prevent accidental data corruption.

This Microchip Technology flash memory component is designed with reliability and performance in mind, making it an ideal choice for critical applications that require long-term data retention and fast access times. Whether used in consumer electronics, industrial control systems, or networking hardware, the SST49LF008A-33-4C-EIE-T stands out as a robust and versatile memory solution.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Spansion
IC FLASH 8MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4626 $52.3878
7+ $14.3283 $100.2981
11+ $13.8806 $152.6866
15+ $13.4328 $201.4920
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess