EN
  • EN
  • DE

SST89E554RC-40-C-TQJ

Part No SST89E554RC-40-C-TQJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193682-SST89E554RC-40-C-TQJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E554RC-40-C-TQJ CAD Model

Description

Microchip Technology SST89E554RC-40-C-TQJ

The SST89E554RC-40-C-TQJ is a high-performance 8-bit microcontroller from Microchip Technology, designed to offer a robust solution for embedded systems. Crafted with versatility in mind, this microcontroller is part of the FlashFlex family, which combines the benefits of Flash memory with the compatibility and ease of use of the 8051 instruction set.

Key Features:

  • Core: The device operates with an 8051-compatible instruction set, which provides a familiar architecture for developers and allows for easy integration into existing projects.
  • Speed: With a maximum clock frequency of 40 MHz, the SST89E554RC-40-C-TQJ ensures swift processing and response times, making it suitable for time-sensitive applications.
  • Memory: It comes equipped with 24KB of on-chip Flash memory, which can be used for both program storage and data, providing ample space for complex applications and the flexibility of in-circuit reprogrammability.
  • I/O Ports: The microcontroller features 32 I/O ports, offering a wide array of connectivity options and making it ideal for interfacing with a variety of peripherals and sensors.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environmental conditions.
  • Package: The SST89E554RC-40-C-TQJ is available in a 44-pin TQFP (Thin Quad Flat Package), which is both space-saving and suitable for surface-mount technology.

Applications:

This microcontroller is a perfect fit for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Consumer electronics
  • Home automation
  • Communication systems

With its robust set of features, the SST89E554RC-40-C-TQJ from Microchip Technology is a powerful and flexible solution for designers seeking a reliable microcontroller for their embedded systems projects. Its combination of high-speed operation, generous Flash memory, and wide operating temperature range makes it an excellent choice for a multitude of challenging applications.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2837 $59.1066
43+ $2.6946 $115.8678
67+ $2.6103 $174.8901
92+ $2.5260 $232.3920
119+ $2.4417 $290.5623
159+ $2.1899 $348.1941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess