EN
  • EN
  • DE

SW300040-EVAL

Part No SW300040-EVAL
Manufacturer Microchip Technology
Catalog Software, Services
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Library
For Use With/Related Products dsPIC30F
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3D991
HTSUS 8523.49.2010
Win Source Part Number 1283189-SW300040-EVAL
Ultra Librarian 3D Model Ultra Librarian SW300040-EVAL CAD Model

Description

The SW300040-EVAL from Microchip Technology is a comprehensive evaluation platform designed for developers and engineers who require a robust development environment for their projects. This product is part of Microchip's esteemed line of development tools, specifically tailored to streamline the design process for embedded systems and integrated circuits.

Key Features

  • Extensive Compatibility: The SW300040-EVAL is compatible with a wide range of Microchip devices, making it a versatile tool for various applications.
  • Integrated Development Environment (IDE): It includes Microchip's proprietary IDE, which provides an intuitive interface for coding, debugging, and testing your applications.
  • Advanced Debugging Features: With built-in debugging capabilities, the platform allows for real-time monitoring and troubleshooting of your designs.
  • Flexible Programming Options: The evaluation kit supports multiple programming languages and methodologies, ensuring adaptability to your preferred development style.

Development Support

Microchip Technology is committed to supporting developers with extensive documentation, sample code, and a dedicated community forum. The SW300040-EVAL is backed by Microchip's customer support and technical assistance, ensuring that help is available when needed.

Applications

The SW300040-EVAL is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices

Package Contents

The evaluation kit comes with everything needed to get started:

  • Evaluation board
  • Software installation guide
  • Reference documentation
  • Access to Microchip's online resources

With the SW300040-EVAL, developers can expect a seamless and efficient development experience, making it easier to bring innovative products to market quickly and reliably. Trust in Microchip Technology to provide the tools necessary for your next breakthrough in embedded system design.

You May Also Be Interested in

MaxLinear Inc
A720NGT
Lowest to $0.2287
NXP / Nexperia
LS1046A SW SPPT PLAN-PLS
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS/REMOTE
Need more? Email Us
Microchip Technology
FPGA DESIGN SYS W/VWDRAW/VIEWSIM / AT6000 Physical Design System with PROcapture and ProSim (20K)
Need more? Email Us
Microchip Technology
PRO CHIP SOFTWARE LICENSE / Integrated Development Environment (IDE) ATF15xx
Need more? Email Us
Microchip Technology
PHYSICAL DESIGN SYS MAINTENENCE / Integrated Development Environment (IDE)
Need more? Email Us
Microchip Technology
MAINT 10K VIEWLOGIC UPGRADE / Integrated Development Environment (IDE)
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microchip Technology
VS6803:OPEN API
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess