EN
  • EN
  • DE

SWF2L23APYGI

Part No SWF2L23APYGI
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER SSOP  /  Meter IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1136562-SWF2L23APYGI
Ultra Librarian 3D Model Ultra Librarian SWF2L23APYGI CAD Model

Description

Microchip Technology's SWF2L23APYGI Product Overview

The SWF2L23APYGI is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to the needs of modern electronic applications that require high reliability, efficiency, and performance within compact form factors.

Key Features

  • Advanced Technology: The SWF2L23APYGI is built using cutting-edge technology that ensures optimal performance and energy efficiency. It is suitable for a wide range of applications, from industrial to consumer electronics.
  • High Integration: This product offers a high level of integration, which helps in reducing the overall system cost and complexity. It simplifies design processes and accelerates time-to-market for developers.
  • Robustness: Microchip's commitment to quality means that the SWF2L23APYGI is manufactured to withstand harsh conditions and provide consistent performance over a wide temperature range.
  • Customization: The product can be customized to meet specific design requirements, offering flexibility for a variety of applications.

Applications

The SWF2L23APYGI is versatile and can be used in multiple sectors including:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Nodes
  • Portable and Wearable Technology

Technical Specifications

Microchip Technology has equipped the SWF2L23APYGI with technical specifications that ensure it meets the stringent requirements of the electronics industry. These specifications include various operational parameters that define the product's electrical and physical characteristics.

Support and Resources

Microchip Technology provides comprehensive support for the SWF2L23APYGI through its customer service and technical support teams. Additionally, a wealth of resources is available, including datasheets, application notes, and development tools to assist designers in integrating this product into their solutions.

With its combination of advanced features, robust performance, and support from Microchip Technology, the SWF2L23APYGI is an excellent choice for designers looking to create innovative and reliable electronic products.

You May Also Be Interested in

Maxim Integrated
IC SENSOR ISOLATED 32QFN
Lowest to $16.3213
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP
Lowest to $11.1399
Microchip Technology
IC ENERGY METER 1.8V/3V 28SSOP
Lowest to $1.4150
Maxim Integrated
IC PWR MEASUREMENT AC 68SQFN
Lowest to $3.2176
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 28SSOP
Lowest to $5.1612
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $14.3414
Microchip Technology
IC ENERGY METER FRONT 4CH 28SSOP / 3 Phase Meter IC 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess