EN
  • EN
  • DE

SY100E111AJI

Part No SY100E111AJI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:9 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input PECL
Output PECL
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 102723-SY100E111AJI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100E111AJI CAD Model

Description

Microchip Technology SY100E111AJI: High-Speed Differential Receiver

The SY100E111AJI from Microchip Technology is a state-of-the-art high-speed differential receiver designed to meet the rigorous demands of high-speed data communication and signal processing applications. This device is part of Microchip's high-performance ECL (Emitter Coupled Logic) product lineup, which is renowned for delivering exceptional speed and reliability.

Key Features:

  • High-Speed Performance: The SY100E111AJI boasts a maximum frequency of operation of 3.2 GHz, making it ideal for high-speed applications.
  • Differential Inputs: Equipped with differential PECL inputs, this receiver ensures reduced noise and improved signal integrity, which is critical for maintaining performance over long cable runs and in noisy environments.
  • Output Options: It provides differential LVPECL outputs, which can drive a 50-ohm transmission line terminated to VCC - 2V.
  • Power Supply: The device operates from a –4.2V to –5.5V supply voltage, which is typical for ECL circuits, providing the necessary headroom for high-speed operation.
  • Temperature Range: The SY100E111AJI is designed to operate over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Package: It is available in a 32-lead LQFP package, which is compact and suitable for space-constrained applications.

Applications:

The SY100E111AJI is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data transmission systems
  • Backplane interfacing
  • Clock distribution networks
  • Telecommunications and data communications equipment

With its robust design and high-speed capabilities, the Microchip Technology SY100E111AJI high-speed differential receiver is an excellent choice for engineers looking to enhance the performance and integrity of their digital systems. Whether used in sophisticated communication infrastructure or high-speed computing environments, this component delivers the quality and reliability that Microchip Technology is known for.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess