EN
  • EN
  • DE

SY100EL11VZCTR

Part No SY100EL11VZCTR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input Clock
Output Clock
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 212480-SY100EL11VZCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL11VZCTR CAD Model

Description

The SY100EL11VZCTR is a high-performance, precision-engineered component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of semiconductor products and is designed to cater to the demanding requirements of advanced electronic systems.

Key Features

  • Technology: The SY100EL11VZCTR is built using advanced ECL (Emitter Coupled Logic) technology, ensuring high-speed operation and excellent performance characteristics.
  • Functionality: It serves as a differential receiver/driver, designed to handle very high-speed signals with minimal distortion and signal degradation.
  • Package: The device comes in a compact surface-mount package, making it suitable for space-constrained applications.
  • Power Supply: It operates on a nominal 5V power supply, providing a balance between power efficiency and signal integrity.
  • Temperature Range: The SY100EL11VZCTR is designed to perform reliably over an extended temperature range, making it suitable for industrial and automotive applications.

Applications

The SY100EL11VZCTR is versatile and can be used in a variety of applications, including:

  • High-speed data communication and processing equipment
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Telecommunication infrastructure
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100EL11VZCTR is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and consistency in performance. Each device undergoes rigorous testing to guarantee it meets the specifications required for industrial and automotive applications.

Support and Resources

Microchip Technology provides extensive technical support and resources for the SY100EL11VZCTR, including datasheets, application notes, and design guides. Customers can also access Microchip's global network of technical support services and development tools to assist with their design and implementation processes.

You May Also Be Interested in

Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess