EN
  • EN
  • DE

SY100EL16VDWC

Part No SY100EL16VDWC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description 5V/3.3V ENHANCED DIFFERENTIAL  /  Differential Receiver IC 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Bulk
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY100EL16
Standard Package 100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256474-SY100EL16VDWC
Ultra Librarian 3D Model Ultra Librarian SY100EL16VDWC CAD Model

Description

Microchip Technology's SY100EL16VDWC: High-Speed Differential Receiver

Microchip Technology's SY100EL16VDWC is a state-of-the-art differential receiver designed to deliver high-speed performance in digital systems. This device is a part of the SY100E series, which is renowned for its robustness and reliability in demanding applications. The SY100EL16VDWC is specifically engineered to cater to the needs of systems requiring precise timing and high data throughput, making it an ideal component for telecommunications, data communications, and high-speed computer networking.

Key Features

  • High-Speed Performance: The SY100EL16VDWC is capable of handling data rates up to 3.2 Gbps, ensuring rapid data transmission for critical applications.
  • Differential Design: With a differential input structure, the device provides improved noise immunity and signal integrity, which is crucial for maintaining data fidelity over long distances and in electrically noisy environments.
  • PECL Outputs: The receiver features positive emitter-coupled logic (PECL) outputs, which are designed for interfacing with high-speed digital logic while minimizing power consumption and signal distortion.
  • Power Supply Flexibility: It operates with a wide range of power supplies, from 3.3V to 5V, allowing for integration into various system designs without the need for additional power regulation components.
  • Temperature Range: The SY100EL16VDWC is built to perform over an extended industrial temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The versatility of the SY100EL16VDWC makes it suitable for a broad array of applications, including:

  • High-speed data acquisition systems
  • Telecommunication switching and routing equipment
  • Automated test equipment (ATE)
  • High-performance computing and data centers
  • Satellite and broadband communications

With its robust design and high-speed capabilities, the Microchip Technology SY100EL16VDWC differential receiver is a premium choice for designers looking to enhance the performance and reliability of their digital systems. Its integration into your design will ensure that your system meets the highest standards of data integrity and speed.

You May Also Be Interested in

Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess