EN
  • EN
  • DE

SY100EL16VFKC TR

Part No SY100EL16VFKC TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP  /  Differential Receiver IC 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EL16
Other Names SY100EL16VFKC TR,SY100EL16VFKCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256449-SY100EL16VFKC TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VFKC TR CAD Model

Description

Product Overview

SY100EL16VFKC from Microchip Technology is a high-performance differential receiver with an integrated voltage feedback feature, designed to meet the stringent requirements of high-speed data communication systems.

Key Features

  • High-Speed Performance: The SY100EL16VFKC is capable of handling data rates up to 5 Gbps, making it suitable for high-speed applications such as telecommunications, data centers, and advanced computing systems.
  • Differential Receiver: This device is designed to receive differential signals, which provides improved noise immunity and allows for longer cable runs without signal degradation.
  • Voltage Feedback: The integrated voltage feedback feature allows for precise control over the output signal, ensuring signal integrity and consistency across various operating conditions.
  • PECL Output Levels: The receiver operates with PECL (Positive Emitter-Coupled Logic) output levels, which is a common standard for high-speed digital circuits, providing compatibility with a wide range of other high-speed components.
  • Wide Operating Range: It operates over a wide voltage range, accommodating various system requirements and ensuring flexibility in system design.
  • Temperature Range: The device is designed to work reliably across an extended industrial temperature range, making it suitable for use in harsh environmental conditions.
  • Package: The SY100EL16VFKC is available in a compact package, allowing for efficient use of board space in densely packed electronic assemblies.

Applications

The SY100EL16VFKC is ideal for a variety of applications that require high-speed data transmission with reliable performance. These applications include:

  • Sonnet/SDH/ATM
  • Gigabit Ethernet
  • Fibre Channel
  • Backplane data transmission
  • High-speed data acquisition systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY100EL16VFKC is no exception. It is manufactured to meet the highest industry standards, ensuring that it delivers consistent performance and durability for critical applications where failure is not an option.

You May Also Be Interested in

Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess