EN
  • EN
  • DE

SY100EL16VOKI-TR

Part No SY100EL16VOKI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR AMP DIFF 3.3V-5V 10-MSOP  /  Differential Receiver IC 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number 100EL16
Other Names SY100EL16VOKI TR,SY100EL16VOKI TR,SY100EL16VOKITR,SY100EL16VOKITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1256461-SY100EL16VOKI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VOKI-TR CAD Model

Description

Microchip Technology's SY100EL16VOKI-TR: High-Speed Differential Receiver

The SY100EL16VOKI-TR is a cutting-edge differential receiver from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's high-performance portfolio, designed to cater to the demanding needs of high-speed data communication in networking, telecommunications, and computing applications.

Key Features

  • High-Speed Performance: The SY100EL16VOKI-TR is capable of handling data rates up to 5 Gbps, making it an ideal choice for applications that require rapid data transmission and high bandwidth.
  • Differential Design: This component features a differential design that helps to minimize common-mode noise, thereby enhancing signal integrity and improving the overall performance of data communication systems.
  • PECL Outputs: The device includes positive emitter-coupled logic (PECL) outputs, which offer fast switching times and are compatible with various industry-standard logic families.
  • Power Supply Range: It operates over a wide power supply range of 3.3V to 5V, providing flexibility in system design and ensuring compatibility with different power environments.
  • Temperature Range: The SY100EL16VOKI-TR is designed to perform reliably across an extended industrial temperature range, making it suitable for deployment in harsh environmental conditions.

Applications

The SY100EL16VOKI-TR is versatile and can be used in a wide array of applications, including:

  • High-speed data systems
  • Telecommunication and networking equipment
  • Automated test equipment
  • Pulse generators
  • Backplane interconnect systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY100EL16VOKI-TR is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability for mission-critical systems. With its robust design and advanced features, the SY100EL16VOKI-TR differential receiver is an excellent choice for designers looking to enhance the speed and integrity of their digital communication systems.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation provided by Microchip Technology.

You May Also Be Interested in

UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess