EN
  • EN
  • DE

SY100EL90VZG

Part No SY100EL90VZG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 5V/3.3V TRIPLE ECL/LVECL-TOPECL/LVPECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 3
Input Signal ECL, LVECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 100EL90
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262838-SY100EL90VZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL90VZG CAD Model

Description

The SY100EL90VZG is a versatile, high-speed differential receiver/transmitter component designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is part of the SY100EL family, which is known for its high-performance ECL (Emitter Coupled Logic) based integrated circuits.

Key Features

  • High-Speed Performance: The SY100EL90VZG is optimized for exceptional speed, making it suitable for high-frequency applications where timing is critical.
  • Differential Design: Its differential receiver and transmitter design ensures improved signal integrity and noise immunity, which is essential for maintaining data integrity in noisy environments.
  • Voltage Flexibility: It operates over a wide voltage range, providing design flexibility and compatibility with various logic levels and power supplies.
  • Temperature Range: The device is built to operate reliably across an extended industrial temperature range, making it suitable for use in harsh environmental conditions.
  • Package Options: The SY100EL90VZG is available in a convenient surface-mount package, which is ideal for space-constrained applications.

Applications

The SY100EL90VZG is designed to meet the demands of high-speed data transmission and is widely used in applications such as:

  • Telecommunication infrastructure
  • Automated test equipment
  • High-speed data acquisition systems
  • Networking equipment and routers
  • Pulse and signal generation

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY100EL90VZG undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the industrial and telecommunications markets. Users can trust this component for its long-term performance and consistency.

Support and Resources

Microchip Technology offers comprehensive technical support and resources for the SY100EL90VZG, including datasheets, application notes, and design tools. Customers can access these resources on the Microchip website or by contacting Microchip's customer support team for guidance and assistance.

You May Also Be Interested in

Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4789 $59.3523
17+ $6.9566 $118.2622
26+ $6.7394 $175.2244
36+ $6.5223 $234.8028
46+ $6.3051 $290.0346
62+ $5.6526 $350.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess