EN
  • EN
  • DE

SY100EL91LZG-TR

Part No SY100EL91LZG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 20SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal LVPECL
Output Signal ECL, LVECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SY100
Other Names SY100EL91LZG TR,SY100EL91LZG TR,SY100EL91LZGTR,SY100EL91LZGTR
Standard Package 1,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256202-SY100EL91LZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL91LZG-TR CAD Model

Description

Microchip Technology's SY100EL91LZG-TR: A Versatile 5V ECL Differential Receiver/Driver

The SY100EL91LZG-TR by Microchip Technology is a high-performance, 5V ECL differential receiver/driver, designed to address the needs of high-speed communication and data transfer systems. This integrated circuit is a part of Microchip's precision product line, which is renowned for delivering reliable and robust performance in a variety of applications.

Constructed with advanced high-speed bipolar technology, the SY100EL91LZG-TR is capable of handling fast edge rates with a minimal propagation delay, making it an ideal choice for critical timing applications. The device operates with a differential input, which enhances its noise immunity and allows for the reception of low-level differential signals that are common in modern communication systems.

One of the key features of the SY100EL91LZG-TR is its flexibility. It can function as either a differential receiver or a differential driver, giving designers the freedom to use it in multiple stages of their signal chain. This versatility is further enhanced by its compatibility with ECL, PECL, and CML logic levels, ensuring it can easily integrate into a wide range of system designs without the need for additional level-shifting components.

Additionally, the device offers a fail-safe feature that ensures the output will remain in a high state should the input become open. This fail-safe mechanism is crucial in maintaining the integrity of the signal path and preventing erroneous outputs that could disrupt system operations.

The SY100EL91LZG-TR is available in a small-footprint surface-mount package, making it suitable for space-constrained applications. Its temperature range also supports industrial applications, ensuring reliable operation under varying environmental conditions.

In summary, Microchip's SY100EL91LZG-TR is a robust and versatile solution for high-speed differential signal processing. Its advanced features, combined with Microchip's commitment to quality, make it an excellent choice for designers looking to enhance the performance and reliability of their communication systems.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess