EN
  • EN
  • DE

SY100EL92ZC-TR

Part No SY100EL92ZC-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 20SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal LVPECL, PECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 100EL92
Other Names SY100EL92ZC TR,SY100EL92ZC TR,SY100EL92ZCTR,SY100EL92ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256201-SY100EL92ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL92ZC-TR CAD Model

Description

Microchip Technology's SY100EL92ZC-TR is a high-performance, low-voltage differential receiver designed for applications requiring ultra-fast and accurate signal processing. This integrated circuit is part of Microchip's precision edge products, tailored to meet the demanding requirements of high-speed data communications in telecom and datacom industries.

Key Features

  • High-Speed Performance: The SY100EL92ZC-TR is capable of handling clock frequencies up to 3.2 GHz and data rates up to 5 Gbps, making it suitable for the fastest communication protocols.
  • Differential Inputs: Equipped with differential inputs, the device can receive small signal amplitudes with a high degree of noise immunity, which is crucial for maintaining signal integrity over long distances and in electrically noisy environments.
  • Power Supply Range: This device operates over a wide power supply range from 3.3V to 5V, providing flexibility in various system designs and ensuring compatibility with a range of other components.
  • Temperature Range: The SY100EL92ZC-TR is designed to perform reliably in a broad temperature range, typically from -40°C to +85°C, making it suitable for industrial applications.
  • Output Options: It provides both true and complementary PECL outputs, offering design versatility for interfacing with other devices within a system.
  • Packaging: The device comes in a compact, surface-mountable package, which is ideal for space-constrained applications.

Applications

The SY100EL92ZC-TR is designed for use in a variety of high-speed digital systems, including but not limited to:

  • SONET/SDH systems
  • Gigabit Ethernet
  • Fibre Channel
  • Backplane data transmission
  • Clock distribution networks

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY100EL92ZC-TR is manufactured under strict quality control standards, ensuring that it meets the high-performance specifications required for critical communication systems. Customers can trust in the consistent performance and durability of this and all Microchip products.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess