EN
  • EN
  • DE

SY100ELT21ZI

Part No SY100ELT21ZI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-SOIC
Manufacturer Microchip Technology
Series 100ELT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 100ELT21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935759-SY100ELT21ZI
Ultra Librarian 3D Model Ultra Librarian SY100ELT21ZI CAD Model

Description

Microchip Technology SY100ELT21ZI - High-Speed Differential Receiver

The SY100ELT21ZI is a state-of-the-art differential receiver designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is part of the SY100ELT21 series, which is known for its high-speed performance and reliability in demanding applications.

Engineered to convert PECL (Positive Emitter-Coupled Logic) levels to CMOS (Complementary Metal-Oxide-Semiconductor) logic levels, this differential receiver is a crucial component in systems that require fast and accurate data transmission. It is particularly suitable for high-frequency clock distribution and data communication where signal integrity is paramount.

Key Features

  • Voltage Range: The SY100ELT21ZI operates over a wide voltage range, making it versatile for various applications.
  • High Speed: With its capability to handle data rates up to 5 Gbps, this receiver is an excellent choice for high-speed data processing and communication systems.
  • Temperature Tolerance: It is designed to perform reliably in extreme temperature environments, with an industrial temperature range of -40°C to +85°C.
  • Package: The device is available in a compact, surface-mount package, which allows for efficient use of PCB space.

Applications

The SY100ELT21ZI is ideal for a broad range of applications, including but not limited to:

  • High-speed data systems
  • Clock distribution networks
  • Telecommunications and networking equipment
  • Test and measurement systems

Microchip Technology's commitment to quality ensures that the SY100ELT21ZI differential receiver meets the highest standards for performance and reliability. It is a testament to their expertise in providing solutions that address the needs of advanced electronic systems. Whether it's for data centers, communication infrastructure, or industrial applications, the SY100ELT21ZI is designed to deliver exceptional performance where it matters most.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2379 $58.2822
44+ $2.6569 $116.9036
68+ $2.5738 $175.0184
93+ $2.4908 $231.6444
120+ $2.4077 $288.9240
161+ $2.1587 $347.5507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 561 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess