EN
  • EN
  • DE

SY100EP140LZG

Part No SY100EP140LZG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V PECL/ECL DIFFERENTIAL PHASE-FREQUENCY DETECTOR | IC FREQUENCY DETECTOR 3.3V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Phase Frequency Detector
PLL No
Input LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 2GHz
Divider/Multiplier No/No
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SY100EP140
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262857-SY100EP140LZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EP140LZG CAD Model

Description

Microchip Technology's SY100EP140LZG: A High-Performance Differential Receiver

The SY100EP140LZG from Microchip Technology is a cutting-edge differential receiver designed to meet the demanding requirements of high-speed data communication systems. This device is part of Microchip's high-performance portfolio, aimed at providing solutions that combine speed, precision, and reliability.

Key Features

  • High-Speed Operation: The SY100EP140LZG is capable of handling data rates up to 3.2 Gbps, making it suitable for applications that require rapid data transfer and processing.
  • Differential Design: With its differential inputs and outputs, the device ensures improved noise immunity and signal integrity, which are critical in maintaining the quality of high-speed signals.
  • Low Voltage Differential Signaling (LVDS): The receiver supports LVDS levels, offering low power consumption and reduced electromagnetic interference (EMI), which is essential for densely packed electronic environments.
  • Power Supply Flexibility: It operates over a wide range of supply voltages from 3.3V to 5V, providing versatility in different system designs and compatibility with various logic levels.
  • Temperature Range: The SY100EP140LZG is designed to perform reliably across an extended industrial temperature range, ensuring stable operation in harsh environments.

Applications

The versatility of the SY100EP140LZG makes it an ideal choice for a broad spectrum of applications, including:

  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Backplane and cable interfaces

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100EP140LZZG is no exception. Manufactured with precision, this differential receiver is built to deliver consistent performance, ensuring that it meets the stringent requirements of professional and industrial applications.

Conclusion

The SY100EP140LZG is a testament to Microchip Technology's dedication to innovation and excellence in the field of high-speed data communication. With its robust feature set and dependable performance, this differential receiver stands as a top choice for designers seeking to integrate high-speed data handling capabilities into their systems.

You May Also Be Interested in

Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,182 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess