EN
  • EN
  • DE

SY100EP140LZI

Part No SY100EP140LZI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V PECL/ECL DIFFERENTIAL PHASE-FREQUENCY DETECTOR | IC FREQUENCY DETECTOR 3.3V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Phase Frequency Detector
PLL No
Input LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 2GHz
Divider/Multiplier No/No
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SY100EP140
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262858-SY100EP140LZI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EP140LZI CAD Model

Description

Microchip Technology's SY100EP140LZI: High-Speed Differential Receiver

The SY100EP140LZI is a state-of-the-art differential receiver designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is a part of the high-performance ECL family and is specifically engineered to address the demanding requirements of high-speed data communication systems.

Constructed using advanced silicon germanium technology, the SY100EP140LZI offers a remarkable combination of high-speed performance and low power consumption, making it an ideal choice for applications that require fast data rates without compromising on energy efficiency. The device is capable of handling data rates up to 3.2 Gbps, which ensures swift and reliable data transmission even in the most demanding scenarios.

The SY100EP140LZI features differential PECL inputs and outputs, which provide excellent noise immunity and allow for longer cable runs without signal degradation. This differential design also helps in minimizing the effects of ground bounce and electromagnetic interference, thereby enhancing the overall signal integrity.

Designed with versatility in mind, the SY100EP140LZI can operate over a wide range of supply voltages from 3.0V to 5.5V. This flexibility makes it compatible with various system designs and power schemes. Additionally, the device is offered in a compact 32-lead LQFP package, which is well-suited for space-constrained applications where board real estate is at a premium.

Safety and reliability are paramount for Microchip Technology, and the SY100EP140LZI is no exception. It is characterized for operation over the full industrial temperature range of -40°C to +85°C, ensuring stable performance even in harsh environmental conditions. With its robust design and manufacturing excellence, the SY100EP140LZI is the perfect solution for applications such as high-speed networking equipment, telecommunications, and data acquisition systems.

In summary, the SY100EP140LZI from Microchip Technology is a high-speed differential receiver that offers exceptional performance, flexibility, and reliability for a wide range of high-speed data communication applications.

You May Also Be Interested in

Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess