EN
  • EN
  • DE

SY100EP14AUKG

Part No SY100EP14AUKG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input ECL, HSTL, LVPECL
Output ECL
Frequency - Max 2 GHz
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number SY100EP14
Other Names 1611-SY100EP14AUKG,576-3697-5,SY100EP14AUKG
Standard Package 74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269963-SY100EP14AUKG
Ultra Librarian 3D Model Ultra Librarian SY100EP14AUKG CAD Model

Description

Microchip Technology's SY100EP14AUKG: A High-Performance 3.3V/5V ECL 4:1 Multiplexer

The SY100EP14AUKG from Microchip Technology is a cutting-edge, high-speed 4:1 multiplexer designed for integration into digital systems that require low skew and high bandwidth. This device is part of Microchip's precision-edge product line, which is renowned for its reliability and performance in demanding applications. The SY100EP14AUKG is ideal for use in systems that necessitate the rapid selection and distribution of high-speed signals.

Constructed with Silicon Germanium for enhanced performance characteristics, the SY100EP14AUKG operates from a 3.3V or 5V power supply, making it versatile for various digital environments. Its differential PECL inputs and outputs ensure minimal signal distortion and provide compatibility with industry-standard ECL circuits.

Key Features:

  • High-Speed Operation: The SY100EP14AUKG boasts a maximum frequency exceeding 3GHz, which is suitable for high-speed data transmission and signal processing applications.
  • Flexible Voltage: With dual supply voltage capabilities, it can be seamlessly integrated into both 3.3V and 5V systems, providing designers with a versatile solution for mixed-voltage environments.
  • Low Skew: The device features a typical propagation delay skew of only 25ps, ensuring synchronized output signals for high-precision applications.
  • Differential PECL I/O: The presence of differential PECL inputs and outputs ensures reduced noise and improved signal integrity.
  • Power Supply Range: The SY100EP14AUKG operates over a wide power supply range of –4.2V to –5.5V (VEE) and +3.0V to +5.5V (VCC), accommodating various system requirements.
  • Temperature Range: It is designed to perform reliably across an industrial temperature range from –40°C to +85°C.

The SY100EP14AUKG comes in a compact 32-lead MLF® package, which is space-efficient and suitable for high-density circuit designs. Its enhanced performance and robust design make it an excellent choice for applications in telecommunications, data communications, and test equipment, where signal integrity and system reliability are paramount.

With its combination of speed, versatility, and reliability, the SY100EP14AUKG from Microchip Technology stands out as a superior choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess