EN
  • EN
  • DE

SY100EP32VKI

Part No SY100EP32VKI
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /2 5V/3.3V 8-MSOP  /  Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 100EP
Package Bulk
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EP32
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259064-SY100EP32VKI
Ultra Librarian 3D Model Ultra Librarian SY100EP32VKI CAD Model

Description

Microchip Technology's SY100EP32VKI: High-Speed Differential ECL/PECL Clock Generator

The SY100EP32VKI by Microchip Technology is an integrated circuit designed to meet the rigorous demands of high-speed communication protocols and data processing applications. This versatile device functions as a differential ECL/PECL clock generator, providing a precise and stable clock signal essential for synchronizing various electronic components within a system.

At the heart of the SY100EP32VKI lies its capability to generate a low-jitter, high-frequency clock signal, which is key to maintaining data integrity and timing accuracy in complex digital systems. The device features a differential PECL input and output, allowing for reduced noise susceptibility and improved signal integrity over single-ended clock solutions.

The SY100EP32VKI operates over a wide frequency range, making it a suitable choice for a broad array of applications, including but not limited to telecommunications, data communications, and high-speed computing. Its ability to interface seamlessly with other ECL, PECL, and LVPECL devices makes it a highly adaptable component for system design engineers.

Constructed with Microchip Technology's advanced high-speed bipolar technology, the SY100EP32VKI ensures low skew rates and high-fidelity signal reproduction. The device is housed in a compact 5x5 mm 32-lead MLF® package, optimizing board space and making it an excellent choice for space-constrained applications.

Key features of the SY100EP32VKI include:

  • 3.3V and 5V power supply options for flexible integration into various system voltages.
  • High-frequency operation, supporting clock frequencies necessary for high-speed data transfer and processing.
  • Low propagation delay and minimal additive phase jitter, ensuring synchronization precision across connected devices.
  • Extended temperature range, making it suitable for industrial applications with harsh environmental conditions.
  • Fully differential design, providing robust immunity to common-mode noise and enhancing signal quality.

Whether it's implemented in server farms, networking equipment, or high-performance computing systems, the SY100EP32VKI from Microchip Technology stands as a reliable and efficient solution for generating high-quality clock signals, contributing to the overall performance and stability of sophisticated electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess