EN
  • EN
  • DE

SY100EP33VKG-TR

Part No SY100EP33VKG-TR
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /4 5V/3.3V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3.3 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1104303-SY100EP33VKG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EP33VKG-TR CAD Model

Description

Microchip Technology's SY100EP33VKG-TR: A High-Performance Clock Buffer

The SY100EP33VKG-TR is a versatile and high-speed 3.3V differential ECL/LVPECL clock buffer designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is tailored to meet the stringent requirements of high-speed data communication systems that demand low jitter and high-frequency operation.

Key Features

  • High Speed: The SY100EP33VKG-TR is capable of handling clock frequencies up to 3GHz, making it suitable for high-performance applications.
  • Low Jitter: Precision timing is assured with minimal signal distortion, thanks to the low jitter performance of this buffer.
  • Differential ECL/LVPECL Outputs: The device features differential outputs that provide improved noise immunity and are compatible with ECL and LVPECL logic levels.
  • Power Supply: A 3.3V ±10% power supply voltage is required for operation, which is a common standard in many logic and interface circuits.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.
  • Packaging: The SY100EP33VKG-TR is offered in a compact 20-pin VQFN package, which is ideal for space-constrained applications.

Applications

The SY100EP33VKG-TR is a perfect fit for a vast array of applications where high-speed signal buffering is required. It is widely used in:

  • Telecommunication and networking equipment such as routers, switches, and base stations.
  • Test and measurement systems that require precise timing and high-frequency signal processing.
  • High-speed data acquisition and signal processing.
  • Servers and data centers that demand reliable and fast data transfer.

Reliability and Quality

Microchip Technology's commitment to quality ensures that the SY100EP33VKG-TR clock buffer meets the highest standards of reliability and performance. The device is RoHS-compliant and lead-free, catering to environmentally conscious designs and global regulatory requirements. With technical support and extensive documentation provided by Microchip, designers can confidently integrate the SY100EP33VKG-TR into their systems for optimal performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8559 $58.2708
29+ $3.9843 $115.5447
45+ $3.8598 $173.6910
62+ $3.7353 $231.5886
80+ $3.6108 $288.8640
108+ $3.2372 $349.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess